Filters
  • Ambient temperature (operation)
  • Insulating material group
  • Number of potentials
  • Pluggable or not
  • Screwdriver
  • Test Specification
  • Type of installation
  • Contact Materials
  • Contact point metal surface
  • Environmental items
  • Pin arrangement
  • Pitch

Attribute column

Manufacturer

DEGSON Terminal Blocks - Barrier Blocks

View Mode:
1409 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Conductor cross section flexible

Conductor cross section solid

Contact Materials

Contact point metal surface

Environmental items

Insulating material group

Insulation Materials

Number of potentials

Pin arrangement

Pluggable or not

Rated current (B)

Rated current (C)

Rated current (D)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Screwdriver

Test Specification

Torque

Type of installation

Pitch

Process

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

20A

20A

10A

300V

300V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

10mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

3

Single row in a straight line

no

20A

20A

10A

300V

300V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

10mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

15A

-

10A

300V

-

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

20A

20A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

9.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

15A

-

10A

300V

-

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

20A

20A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

9.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~125℃

22~8AWG

0.5~10mm²

0.5~10mm²

Copper alloy

tin-plated

Compliant with REACH/RoHS

Ⅲa

PBT

2

Single row in a straight line

no

40A

40A

5A

600V

600V

600V

slotted-phillips screwdriver

UL1059

-

PCB welding

14.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~125℃

20~2AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

Ⅲa

PC

3

Single row in a straight line

no

120A

120A

5A

600V

600V

600V

slotted-phillips screwdriver

UL1059

2.5N.m

panel

28mm

-

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

no

20A

20A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

8.25mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

15A

15A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

8.25mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

20A

20A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

9.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

Ⅲa

-

2

Single row in a straight line

no

15A

-

10A

300V

-

300V

Phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

-

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

3

Single row in a straight line

no

15A

-

10A

300V

-

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~125℃

20~4AWG

-

-

Copper alloy

Nickel plating

Compliant with REACH/RoHS

Ⅲa

PC

2

Double-row in a straight line

no

80A

-

5A

600V

600V

600V

Phillips screwdriver

UL1059

-

panel

19mm

-

In Stock

-

Datasheet

-40℃~125℃

20~4AWG

-

-

Copper alloy

Nickel plating

Compliant with REACH/RoHS

Ⅲa

PC

1

Double-row in a straight line

no

80A

-

5A

600V

600V

600V

Phillips screwdriver

UL1059

-

panel

19mm

-

In Stock

-

Datasheet

-40℃~125℃

-

-

-

Copper alloy

Nickel plating

Compliant with REACH/RoHS

Ⅲa

PC

1

Double-row in a straight line

no

300A

300A

-

600V

600V

600V

Phillips screwdriver

UL1059

-

panel

45mm

-

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

20A

20A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

10mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-30℃~120℃

22~10AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

Ⅲa

PBT

9

Single row in a straight line

no

30A

-

5A

600V

600V

600V

Phillips screwdriver

UL1059

1.2N.m

PCB welding

11.5mm

-

In Stock

-

Datasheet

-40℃~105℃

22~12AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

2

Single row in a straight line

no

20A

20A

10A

300V

150V

300V

slotted-phillips screwdriver

UL1059

1.2N.m

PCB welding

9.5mm

Wave soldering/manual soldering

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

-

-

Copper alloy

tin-plated

Compliant with REACH/RoHS

II

PA66

6

Double-row of misalignment

no

15A

-

10A

300V

-

300V

slotted-phillips screwdriver

UL1059

0.5N.m

PCB welding

7.62mm

Wave soldering/manual soldering