- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Connectable conductor cross section | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Insulation Materials (main class) | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG24-1-B-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 6 | Double-row of misalignment | no | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG49-A-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | - | 2 | Double-row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 9.5mm | - | ||
![]() DG75-A-01P DEGSON | In Stock | - | Datasheet | -40℃~120℃ | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | - | 1 | Single row in a straight line | no | 75A | 75A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 16mm | - | ||
![]() DG200-A-02P DEGSON | In Stock | - | Datasheet | -40℃~120℃ | - | 6~3/0 AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | - | PA66+GF | 2 | Single row in a straight line | no | - | - | - | - | - | - | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DG46-DB-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~12AWG | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | Double-row of misalignment | no | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 8.8mm | Wave soldering/manual soldering | ||
![]() DG35S-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG46-DA-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~12AWG | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | Double-row of misalignment | no | 20A | 20A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 8.8mm | Wave soldering/manual soldering | ||
![]() DG35H-A-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG2000H-B-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | 26~4AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | - | 2 | Single row in a straight line | no | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.9N.m | PCB welding | 20mm | Wave soldering/manual soldering | ||
![]() DG35S-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG35H-B-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 3 | Single row in a straight line | no | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 2 | Single row in a straight line | no | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG48S-A-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 4 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG66-DA-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~10AWG | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | Single row in a straight line | no | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG28R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 2 | Single row in a straight line | no | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG48R-B-30A(H)-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG58C-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG48R-B-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 2 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG58S-B-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 3 | Single row in a straight line | no | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering |