- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Connectable conductor cross section | Contact Materials | Contact point metal surface | Contact zone metal surface | Depth from top edge of DIN rail | Environmental items | Insulating material group | Insulation Materials | Number of PCB holders | Number of potentials | Packing unit | PCBType of installation | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | spacing | Test Specification | Torque | Type of installation | Pitch | Process | Height | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2000-B-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~125℃ | - | 26~4AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | Ⅲa | PBT | - | 2 | - | - | Single row in a straight line | no | - | 70A | 70A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | - | UL1059 | 2.5N.m | PCB welding | 20mm | Wave soldering/manual soldering | - | |||
![]() DG28S-B-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 22~14AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | II | PA66 | - | 2 | - | - | Single row in a straight line | no | - | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | - | |||
![]() DG66VT-50A(H)-07P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 18~8AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 7 | - | - | Single row in a straight line | no | - | 40A | 40A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | - | UL1059 | - | PCB welding | 11mm | Wave soldering/manual soldering | - | |||
![]() DG66RT-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 18~8AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 2 | - | - | Single row in a straight line | no | - | 40A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | - | UL1059 | - | PCB welding | 11mm | Wave soldering/manual soldering | - | |||
![]() DG78H-B-02P DEGSON | In Stock | - | Datasheet | - | - | -30℃~120℃ | - | 18~10AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | II | PA66 | - | 2 | - | - | Single row in a straight line | no | - | 40A | 40A | 5A | 600V | 600V | 600V | Phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 13mm | - | - | |||
![]() DG28H-B-03P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 22~14AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | II | PA66 | - | 3 | - | - | Single row in a straight line | no | - | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | - | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | - | |||
![]() DG28S-A-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 22~14AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | II | PA66 | - | 2 | - | - | Single row in a straight line | no | - | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | - | |||
![]() DG48H-A-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 22~12AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | II | PA66 | - | 2 | - | - | Single row in a straight line | no | - | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | - | |||
![]() DG58H-A-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 22~12AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | II | PA66 | - | 2 | - | - | Single row in a straight line | no | - | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | - | |||
![]() DG78C-B-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 18~10AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | II | PA66 | - | 2 | - | - | Single row in a straight line | no | - | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | - | |||
![]() DG58R-A-03P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | 22~12AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | II | PA66 | - | 3 | - | - | Single row in a straight line | no | - | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | - | |||
![]() DG24B-1-11P DEGSON | In Stock | - | Datasheet | - | - | -40℃~125℃ | - | 22~14AWG | - | Copper alloy | tin-plated | Gold plate | - | Compliant with REACH/RoHS | Ⅲa | PBT | - | 11 | - | - | Double-row of misalignment | Yes | - | 8A | - | 8A | 300V | - | 300V | slotted-phillips screwdriver | - | UL1059 | - | PCB welding | 7.62mm | Wave soldering/manual soldering | - | |||
![]() DG44-1-04P DEGSON | In Stock | - | Datasheet | - | - | -40℃~125℃ | - | 18~12AWG | - | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | Ⅲa | PBT | - | 4 | - | - | Double-row of misalignment | no | - | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | - | UL1059 | - | PCB welding | 9.52mm | Wave soldering/manual soldering | - | |||
![]() DG97-A-12P DEGSON | In Stock | - | Datasheet | - | - | -40℃~125℃ | - | - | 22~3AWG | Copper alloy | tin-plated | - | - | Compliant with REACH/RoHS | Ⅲa | PC | - | 12 | - | - | Double-row in a straight line | no | - | 60A | 60A | 10A | 300V | 300V | 300V | Phillips screwdriver | 12mm | UL1059 | - | panel | - | - | - | |||
![]() DM72 LEFT COVER DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | 31.3mm | - | - | - | 2 | - | 10 | Card slot | - | - | 6.4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.3mm | ||
![]() DMK72-11.25BASE DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | - | - | - | - | 1 | - | 220 | Card slot | - | - | 4.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | ||
![]() DMK72-22.5BASE DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | - | - | - | - | 1 | - | 120 | Card slot | - | - | 7.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | ||
![]() DM100 RIGHT COVER DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | 31.3mm | - | - | - | 2 | - | 160 | Card slot | - | - | 7.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.3mm | ||
![]() DMK108-11.25 COVER DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | - | - | - | - | 1 | - | 560 | Card slot | - | - | 10.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5mm | ||
![]() DM108 LEFT COVER DEGSON | In Stock | - | Datasheet | PA66 | - | -40℃~ +70℃ | -40℃~ +105℃ | -40℃~ +70℃ | - | - | - | - | - | 31.3mm | - | - | - | 2 | - | 160 | Card slot | - | - | 7.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 37.3mm |