- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG58C-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 100 | Single row in a straight line | no | 36.5 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 90 | Single row in a straight line | no | 40.28 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-A-17P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 17 | 60 | Single row in a straight line | no | 66.11 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-A-18P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 18 | 45 | Single row in a straight line | no | 70 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58C-A-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 20 | 45 | Single row in a straight line | no | 77.78 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG46R-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 8.75 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46R-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 100 | Single row in a straight line | no | 34.5 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46R-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 80 | Single row in a straight line | no | 37.8 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG69-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 250 | Double-row in a straight line | no | 17.9 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 200 | Double-row in a straight line | no | 22.5 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 170 | Double-row in a straight line | no | 27.1 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 6 | 150 | Double-row in a straight line | no | 32.8 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 100 | Double-row in a straight line | no | 50.3 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-11P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 11 | 75 | Double-row in a straight line | no | 58.7 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-12P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 12 | 75 | Double-row in a straight line | no | 61.7 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-15P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 15 | 65 | Double-row in a straight line | no | 73.5 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG69-A-20P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 20 | 35 | Double-row in a straight line | no | 91.7 | 25A | 25A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | panel | 11mm | - | ||
![]() DG65S-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 15 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65S-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 95 | Single row in a straight line | no | 39.5 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65S-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 85 | Single row in a straight line | no | 45.9 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering |