- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG89-A-16P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PC | 16 | 35 | Double-row in a straight line | no | 121.4 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | panel | 14mm | - | ||
![]() DG58S-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 240 | Single row in a straight line | no | 13.65 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58S-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 190 | Single row in a straight line | no | 17.24 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58S-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 140 | Single row in a straight line | no | 24.46 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58S-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 100 | Single row in a straight line | no | 35.25 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG58S-A-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 16 | 60 | Single row in a straight line | no | 60.42 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG65H-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 150 | Single row in a straight line | no | 21.2 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65H-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 125 | Single row in a straight line | no | 30 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65H-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 110 | Single row in a straight line | no | 36.6 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65H-A-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 220 | Single row in a straight line | no | 81.8 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG31-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 65 | Single row in a straight line | no | 55.2 | 30A | 30A | 5A | 300V | 300V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DGR100-20A(H)-02P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 2 | 2 | Double-row in a straight line | no | 212 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DGR100-20A(H)-04P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 2 | Double-row in a straight line | no | 372 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DGR100-20A(H)-07P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 7 | 1 | Double-row in a straight line | no | 612 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DGR100-20A(H)-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 1 | Double-row in a straight line | no | 772 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DGR100-20A(H)-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 1 | Double-row in a straight line | no | 852 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DGR100-20A(H)-11P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 11 | 1 | Double-row in a straight line | no | 932 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 25mm | - | ||
![]() DG46GR-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 240 | Single row in a straight line | no | 9.58 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46GR-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 180 | Single row in a straight line | no | 12.78 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46GR-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 100 | Single row in a straight line | no | 22.25 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering |