- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG25H-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | - | 3 | 545 | Single row in a straight line | no | 6.756 | 15A | - | 10A | 300V | - | 300V | Phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | - | ||
![]() DG48H-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 230 | Single row in a straight line | no | 16.182 | 20A | 20A | 10A | 300V | 300V | 300V | Phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | - | ||
![]() DG55H-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 150 | Single row in a straight line | no | 20 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG55H-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 95 | Single row in a straight line | no | 39.5 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG45C-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 200 | Single row in a straight line | no | 15.8g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 105 | Single row in a straight line | no | 31.4g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 100 | Single row in a straight line | no | 34.8g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-A-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 80 | Single row in a straight line | no | 40.9g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45C-A-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 75 | Single row in a straight line | no | 47.3g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48H-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 270 | Single row in a straight line | no | 14.1 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48H-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 165 | Single row in a straight line | no | 23.8 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48H-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 130 | Single row in a straight line | no | 31.7 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48H-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 110 | Single row in a straight line | no | 36.8 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-30A(H)-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 6 | 10 | Single row in a straight line | no | 133.3 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-30A(H)-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 8 | 5 | Single row in a straight line | no | 168.3 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG1450H-B-30A(H)-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 9 | 5 | Single row in a straight line | no | 185.8 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DGR40-10A(H)-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~6AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 2 | Double-row in a straight line | no | 175 | 60A | 60A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 14mm | - | ||
![]() DGR40-10A(H)-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~6AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 9 | 1 | Double-row in a straight line | no | 279 | 60A | 60A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 14mm | - | ||
![]() DGR40-10A(H)-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~6AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 1 | Double-row in a straight line | no | 308 | 60A | 60A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 14mm | - | ||
![]() DG25H-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 7.5 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering |