- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG1450H-B-40A(H)-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 22~8AWG | - | 0.5~10mm² | 0.5~10mm² | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 5 | 15 | Single row in a straight line | no | 156 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 14.5mm | Wave soldering/manual soldering | ||
![]() DG28S-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 450 | Single row in a straight line | no | 8.5185185185185 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28S-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 240 | Single row in a straight line | no | 16.388888888889 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28S-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 200 | Single row in a straight line | no | 18.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28S-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 11 | 150 | Single row in a straight line | no | 22.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28S-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 160 | Single row in a straight line | no | 24.375 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DGR30-10A(H)-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~10AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 36 | Double-row in a straight line | no | 62.5 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 11.5mm | - | ||
![]() DGR30-10A(H)-07P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~10AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 7 | 24 | Double-row in a straight line | no | 107 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 11.5mm | - | ||
![]() DGR30-10A(H)-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~10AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 18 | Double-row in a straight line | no | 120 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 11.5mm | - | ||
![]() DGR30-10A(H)-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~10AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 10 | 18 | Double-row in a straight line | no | 142.5 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 11.5mm | - | ||
![]() DGR30-10A(H)-12P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~10AWG | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 12 | 15 | Double-row in a straight line | no | 164.5 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | panel | 11.5mm | - | ||
![]() DG66-DB-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | k23 | - | - | copper | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 95 | Single row in a straight line | no | 50 | 30A | 30A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.8N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG1700-B-09P DEGSON | In Stock | - | Datasheet | - | -30℃~120℃(depending on derating curve) | 22~6AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 9 | 5 | Single row in a straight line | no | 244.4 | 65A | 65A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | PCB welding | 17mm | Wave soldering/manual soldering | ||
![]() DG1700-B-10P DEGSON | In Stock | - | Datasheet | - | -30℃~120℃(depending on derating curve) | 22~6AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 10 | 5 | Single row in a straight line | no | 271.1 | 65A | 65A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | PCB welding | 17mm | Wave soldering/manual soldering | ||
![]() DG36S-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 200 | Single row in a straight line | no | 5.63 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG36S-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 350 | Single row in a straight line | no | 12.5 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG36S-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 220 | Single row in a straight line | no | 18.8 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG36S-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 210 | Single row in a straight line | no | 20.4 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG36S-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 190 | Single row in a straight line | no | 21.8 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG36S-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 155 | Single row in a straight line | no | 25.8 | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering |