- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Connectable conductor cross section | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Insulation Materials (main class) | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG66RT-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~8AWG | k23 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 5 | 55 | Single row in a straight line | no | 39.090909090909 | 40A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG66RT-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~8AWG | k23 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | 35 | Single row in a straight line | no | 62.857142857143 | 40A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG66RT-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~8AWG | k23 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 12 | 20 | Single row in a straight line | no | 93.75 | 40A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG78H-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 3 | 120 | Single row in a straight line | no | 21.88 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78H-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 6 | 75 | Single row in a straight line | no | 39.67 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78H-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 7 | 70 | Single row in a straight line | no | 45.71 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78H-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 8 | 55 | Single row in a straight line | no | 51.36 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78H-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 9 | 55 | Single row in a straight line | no | 57.73 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78H-A-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | - | 13 | 35 | Single row in a straight line | no | 81.43 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG150-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | - | - | 6~1/0 AWG | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | - | PA66+GF | 3 | 8 | Single row in a straight line | no | 2416 | - | - | - | - | - | - | Phillips screwdriver | UL1059 | - | panel | 27mm | - | ||
![]() DGR300-20A(H)-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | - | 3 | 3 | Double-row in a straight line | no | 600 | 300A | 300A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 45mm | - | ||
![]() DGR300-20A(H)-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | - | 5 | 1 | Double-row in a straight line | no | 1200 | 300A | 300A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 45mm | - | ||
![]() DGR300-20A(H)-06P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | - | 6 | 1 | Double-row in a straight line | no | 1580 | 300A | 300A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 45mm | - | ||
![]() DGR300-20A(H)-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | - | 8 | 1 | Double-row in a straight line | no | 2004 | 300A | 300A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 45mm | - | ||
![]() DGR300-20A(H)-11P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | - | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | - | 11 | 1 | Double-row in a straight line | no | 2860 | 300A | 300A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 45mm | - | ||
![]() DG2000-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 26~4AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | - | 3 | 12 | Single row in a straight line | no | 94.4 | 70A | 70A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | PCB welding | 20mm | Wave soldering/manual soldering | ||
![]() DG2000-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 26~4AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | - | 5 | 7 | Single row in a straight line | no | 157 | 70A | 70A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | PCB welding | 20mm | Wave soldering/manual soldering | ||
![]() DG2000-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 26~4AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | - | 8 | 3 | Single row in a straight line | no | 333 | 70A | 70A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | PCB welding | 20mm | Wave soldering/manual soldering | ||
![]() DG2000-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 26~4AWG | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | - | 9 | 3 | Single row in a straight line | no | 378 | 70A | 70A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.5N.m | PCB welding | 20mm | Wave soldering/manual soldering | ||
![]() DG45C-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 4 | 300 | Single row in a straight line | no | 15.0g | 20A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering |