- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG36R-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 200 | Single row in a straight line | no | 13.75 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG36R-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 170 | Single row in a straight line | no | 15.73 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38C-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 490 | Single row in a straight line | no | 7.1 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG36R-B-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 16 | 80 | Single row in a straight line | no | 31.25 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38C-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 240 | Single row in a straight line | no | 14.1 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38C-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 210 | Single row in a straight line | no | 16.8 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38C-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 180 | Single row in a straight line | no | 18.9 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38C-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 150 | Single row in a straight line | no | 21.6 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38C-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 120 | Single row in a straight line | no | 24.7 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38C-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 115 | Single row in a straight line | no | 28.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DGR500-00A(H)-02P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 2 | 1 | Double-row in a straight line | no | 1400 | 500A | 500A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 60mm | - | ||
![]() DGR500-00A(H)-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 1 | Double-row in a straight line | no | 2084 | 500A | 500A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 60mm | - | ||
![]() DGR500-00A(H)-05P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 5 | 1 | Double-row in a straight line | no | 3410 | 500A | 500A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 60mm | - | ||
![]() DGR500-00A(H)-08P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 8 | 1 | Double-row in a straight line | no | 5560 | 500A | 500A | - | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 60mm | - | ||
![]() DG55R-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 105 | Single row in a straight line | no | 35.7 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG55R-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 95 | Single row in a straight line | no | 40.3 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG55R-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 80 | Single row in a straight line | no | 45.6 | 20A | 20A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 10mm | Wave soldering/manual soldering | ||
![]() DG78H-B-04P DEGSON | In Stock | - | Datasheet | - | -30℃~120℃(depending on derating curve) | 18~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 140 | Single row in a straight line | no | 24.985 | 40A | 40A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | - | ||
![]() DG78H-B-06P DEGSON | In Stock | - | Datasheet | - | -30℃~120℃(depending on derating curve) | 18~10AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 100 | Single row in a straight line | no | 36.286 | 40A | 40A | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | - | ||
![]() DG2000H-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 26~4AWG | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 4 | 12 | Single row in a straight line | no | 151 | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.9N.m | PCB welding | 20mm | Wave soldering/manual soldering |