- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG2000H-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 26~4AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 10 | 4 | Single row in a straight line | no | 378 | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.9N.m | PCB welding | 20mm | Wave soldering/manual soldering | ||
![]() DG2000H-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 26~4AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 11 | 4 | Single row in a straight line | no | 417 | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.9N.m | PCB welding | 20mm | Wave soldering/manual soldering | ||
![]() DG2000H-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 26~4AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅲa | PBT | 12 | 4 | Single row in a straight line | no | 450 | 80A | 80A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 2.9N.m | PCB welding | 20mm | Wave soldering/manual soldering | ||
![]() DG75-A-02P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 2 | 35 | Single row in a straight line | no | 99.6 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 16mm | - | ||
![]() DG75-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 5 | 15 | Single row in a straight line | no | 200.5 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 16mm | - | ||
![]() DG75-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 6 | 15 | Single row in a straight line | no | 232.1 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 16mm | - | ||
![]() DG75-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 7 | 13 | Single row in a straight line | no | 265.8 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 16mm | - | ||
![]() DG75-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 8 | 10 | Single row in a straight line | no | 299.3 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 16mm | - | ||
![]() DG75-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 9 | 10 | Single row in a straight line | no | 333.1 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 16mm | - | ||
![]() DG75-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | 22~4AWG | - | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 10 | 10 | Single row in a straight line | no | 366.6 | - | - | 5A | 600V | 600V | 600V | Phillips screwdriver | UL1059 | - | panel | 16mm | - | ||
![]() DG38H-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 310 | Single row in a straight line | no | 8.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG28C-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 340 | Single row in a straight line | no | =5.56+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 200 | Single row in a straight line | no | =E783+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 190 | Single row in a straight line | no | =E784+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 160 | Single row in a straight line | no | =E786+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 160 | Single row in a straight line | no | =E787+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-A-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 13 | 135 | Single row in a straight line | no | =E788+2.36 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG78R-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 95 | Single row in a straight line | no | 22.11 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG45S-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 225 | Single row in a straight line | no | 18.3 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG78R-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 80 | Single row in a straight line | no | 28.13 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering |