- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Conductor cross section flexible | Conductor cross section solid | Connectable conductor cross section | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | spacing | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG45S-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 6 | 180 | Single row in a straight line | no | 21.9 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG78R-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 50 | Single row in a straight line | no | 46.5 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78R-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 45 | Single row in a straight line | no | 52.22 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78R-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 40 | Single row in a straight line | no | 58.13 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DGB100-A-10A(H)-03P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | 0.5~35mm² | 0.5~35mm² | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 3 | 2 | Double-row in a straight line | no | 267 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | - | UL1059 | - | panel | 25.5mm | - | ||
![]() DGB100-A-10A(H)-04P DEGSON | In Stock | - | Datasheet | - | -40℃~125℃(depending on derating curve) | 20~2AWG | - | 0.5~35mm² | 0.5~35mm² | - | Copper alloy | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PC | 4 | 2 | Double-row in a straight line | no | 346 | 101A | 101A | 5A | 600V | 600V | 600V | Phillips screwdriver | - | UL1059 | - | panel | 25.5mm | - | ||
![]() DG48R-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 285 | Single row in a straight line | no | 12.5 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 4 | 215 | Single row in a straight line | no | 16.3 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 120 | Single row in a straight line | no | 27.7 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 10 | 80 | Single row in a straight line | no | 39.4 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 11 | 75 | Single row in a straight line | no | 43 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 12 | 75 | Single row in a straight line | no | 47 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG48R-B-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 14 | 55 | Single row in a straight line | no | 54.5 | 20A | 20A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG38R-A-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 6 | 215 | Single row in a straight line | no | 12.2 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38R-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | - | - | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 170 | Single row in a straight line | no | 16.2 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | - | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG100-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | - | - | - | - | 10~2AWG | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 3 | 20 | Single row in a straight line | no | 151.5 | 100A | 100A | 5A | 600V | 600V | 600V | Phillips screwdriver | 21mm | UL1059 | - | panel | - | - | ||
![]() DG100-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | - | - | - | - | 10~2AWG | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 4 | 15 | Single row in a straight line | no | 194.4 | 100A | 100A | 5A | 600V | 600V | 600V | Phillips screwdriver | 21mm | UL1059 | - | panel | - | - | ||
![]() DG100-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | - | - | - | - | 10~2AWG | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 5 | 15 | Single row in a straight line | no | 236.4 | 100A | 100A | 5A | 600V | 600V | 600V | Phillips screwdriver | 21mm | UL1059 | - | panel | - | - | ||
![]() DG100-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | - | - | - | - | 10~2AWG | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 7 | 10 | Single row in a straight line | no | 312.8 | 100A | 100A | 5A | 600V | 600V | 600V | Phillips screwdriver | 21mm | UL1059 | - | panel | - | - | ||
![]() DG100-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~120℃(depending on derating curve) | - | - | - | - | 10~2AWG | copper | Nickel plating | Compliant with REACH/RoHS | Ⅲa | PBT | 8 | 10 | Single row in a straight line | no | 353.8 | 100A | 100A | 5A | 600V | 600V | 600V | Phillips screwdriver | 21mm | UL1059 | - | panel | - | - |