- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG45H-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 180 | Single row in a straight line | no | 15.7 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45H-A-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 140 | Single row in a straight line | no | 20.4 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45H-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 85 | Single row in a straight line | no | 41.2 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG45H-A-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 80 | Single row in a straight line | no | 46.9 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG25R-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 100 | Single row in a straight line | no | 7.6 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25R-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 155 | Single row in a straight line | no | 15.8 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25R-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 140 | Single row in a straight line | no | 18.1 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25R-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 120 | Single row in a straight line | no | 23.3 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25R-A-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 100 | Single row in a straight line | no | 28.7 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 3 | 480 | Single row in a straight line | no | 5.9895833333333 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 5 | 280 | Single row in a straight line | no | 9.85 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 8 | 200 | Single row in a straight line | no | 15.64 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG28C-B-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 10 | 160 | Single row in a straight line | no | 19.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG65C-A-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | 170 | Single row in a straight line | no | 14.3 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65C-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 135 | Single row in a straight line | no | 19.1 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65C-A-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 9 | 80 | Single row in a straight line | no | 42.5 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65C-A-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 10 | 60 | Single row in a straight line | no | 47.1 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG65C-A-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 60 | Single row in a straight line | no | 60.1 | 30A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 11mm | Wave soldering/manual soldering | ||
![]() DG45H-B-17P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 17 | 60 | Single row in a straight line | no | 65.4 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG24B-2-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 24~14AWG | - | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | 6 | 150 | Double-row of misalignment | Yes | 18.62 | 14A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering |