- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Contact Materials | Contact point metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Pitch | Process | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG78R-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 5 | 115 | Single row in a straight line | no | 24.35 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78R-B-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 7 | 80 | Single row in a straight line | no | 36.56 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78R-B-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 70 | Single row in a straight line | no | 42.86 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG78R-B-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 18~10AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 16 | 35 | Single row in a straight line | no | 78.6 | 40A | 40A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 13mm | Wave soldering/manual soldering | ||
![]() DG25C-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 300 | Single row in a straight line | no | 8 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG46S-B-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 280 | Single row in a straight line | no | 11.43 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG78R-B-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 14-3AWG | - | copper | tin-plated | Compliant with REACH/RoHS | II | PA66 | 2 | 30 | Single row in a straight line | no | 91.67 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | 16mm | Wave soldering/manual soldering | ||
![]() DG46S-B-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 5 | 230 | Single row in a straight line | no | 15.43 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG25C-A-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 7 | 200 | Single row in a straight line | no | 13.8 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25C-A-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | 190 | Single row in a straight line | no | 15.7 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25C-A-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11 | 135 | Single row in a straight line | no | 22 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG25C-A-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 130 | Single row in a straight line | no | 23.1 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG46S-B-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 12 | 100 | Single row in a straight line | no | 34.5 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG46S-B-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 13 | 95 | Single row in a straight line | no | 37.36 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG25C-A-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 16 | 95 | Single row in a straight line | no | 32.4 | 15A | 15A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 7.62mm | Wave soldering/manual soldering | ||
![]() DG46S-B-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~10AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 14 | 75 | Single row in a straight line | no | 40 | 30A | 30A | 10A | 300V | 300V | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering | ||
![]() DG38R-B-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 3 | 400 | Single row in a straight line | no | 7.1 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38R-B-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 8 | 170 | Single row in a straight line | no | 17.9 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG38R-B-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~14AWG | - | Copper alloy | tin-plated | Compliant with REACH/RoHS | II | PA66 | 9 | 140 | Single row in a straight line | no | 20.2 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | 8.25mm | Wave soldering/manual soldering | ||
![]() DG45R-A-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | 22~12AWG | K24 | Copper alloy | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | 140 | Single row in a straight line | no | 21.3 | 25A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 1.2N.m | PCB welding | 9.5mm | Wave soldering/manual soldering |