- Ambient temperature (operation)
- Insulating material group
- Number of potentials
- Pluggable or not
- Screwdriver
- Test Specification
- Type of installation
- Contact Materials
- Contact point metal surface
- Environmental items
- Pin arrangement
- Pitch
Attribute column
Manufacturer
DEGSON Terminal Blocks - Barrier Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Ambient temperature (operation) | AWG | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Test Specification | Torque | Type of installation | Operating Temperature | Packaging | Part Status | Color | Pitch | Process | Material Flammability Rating | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG88-09P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 14-3AWG | copper | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 10 | 30 | Single row in a straight line | no | 110.83 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | - | - | - | - | 16mm | Wave soldering/manual soldering | - | ||
![]() DG88-10P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 14-3AWG | copper | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 12 | 25 | Single row in a straight line | no | 134 | 100A | 100A | 5A | 600V | 600V | 600V | slotted-phillips screwdriver | UL1059 | - | PCB welding | - | - | - | - | 16mm | Wave soldering/manual soldering | - | ||
![]() DG38S-B-04P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 4 | 425 | Single row in a straight line | no | 9.5 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | - | - | - | - | 8.25mm | Wave soldering/manual soldering | - | ||
![]() DG38S-B-06P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 6 | 290 | Single row in a straight line | no | 14 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | - | - | - | - | 8.25mm | Wave soldering/manual soldering | - | ||
![]() DG38S-B-07P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 7 | 255 | Single row in a straight line | no | 16.3 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | - | - | - | - | 8.25mm | Wave soldering/manual soldering | - | ||
![]() DG38S-B-14P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | II | PA66 | 14 | 125 | Single row in a straight line | no | 31.6 | 15A | 15A | 10A | 300V | 150V | 300V | slotted-phillips screwdriver | UL1059 | 0.5N.m | PCB welding | - | - | - | - | 8.25mm | Wave soldering/manual soldering | - | ||
![]() DG44B-1-B-12P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | Gold plate | Gold plate | Compliant with REACH/RoHS | II | PA66 | 12 | 60 | Double-row of misalignment | Yes | 60.4 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | PCB welding | - | - | - | - | 9.525mm | Wave soldering/manual soldering | - | ||
![]() DG44B-1-B-16P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | Copper alloy | Gold plate | Gold plate | Compliant with REACH/RoHS | II | PA66 | 16 | 30 | Double-row of misalignment | Yes | 90 | 15A | - | 10A | 300V | - | 300V | slotted-phillips screwdriver | UL1059 | 0.8N.m | PCB welding | - | - | - | - | 9.525mm | Wave soldering/manual soldering | - | ||
![]() DG69-A-04P-13-00L(H) Degson | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Box (TB) | Active | Black | 0.433" (11.00mm) | - | UL94 V-0 |