- Packing unit
- Products weight (without packaging)
- Relative humidity (storage/transport)
- RoHS
- Ambient temperature (operation)
- Ambient temperature (storage/transportation)
- Number of potentials
- spacing
- Flame retardant grade, in line with UL94
- Insulation Materials
- Ambient temperature
- Height
Attribute column
Manufacturer
DEGSON Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | coating | Distance between adjacent positioning holes | Flame retardant grade, in line with UL94 | Insulation Materials | Number of potentials | Packing unit | Positioning hole length | Positioning hole width | Products weight (without packaging) | Relative humidity (storage/transport) | RoHS | spacing | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FB4-RTK/S DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 4 | 10 | - | - | 9.336 | 25%~75% | No excessive harmful substances | 8.2mm | - | ||
![]() FB6-RTK/S DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 6 | 10 | - | - | 14.124 | 25%~75% | No excessive harmful substances | 8.2mm | - | ||
![]() FB8-RTK/S DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 8 | 10 | - | - | 18.512 | 25%~75% | No excessive harmful substances | 8.2mm | - | ||
![]() NS35/7.5-2000-00A(H) DEGSON | In Stock | - | Datasheet | -40℃...105℃ | - | - | Galvanized | 25mm | - | - | - | 40 | 15mm | 6.2mm | 642 | 25%~75% | No excessive harmful substances | - | 7.5mm | ||
![]() DFA6-05P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 5 | 100 | - | - | 4.769 | 25%~75% | No excessive harmful substances | 8mm | - | ||
![]() DFA10-03P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 3 | 100 | - | - | 4.648 | 25%~75% | No excessive harmful substances | 10mm | - | ||
![]() DFA10-04P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 4 | 50 | - | - | 5.97 | 25%~75% | No excessive harmful substances | 10mm | - | ||
![]() DFA10-05P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 5 | 50 | - | - | 7.465 | 25%~75% | No excessive harmful substances | 10mm | - | ||
![]() DFA16-03P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 3 | 50 | - | - | 9.66 | 25%~75% | No excessive harmful substances | 12mm | - | ||
![]() FBRI6-RTK/S-06P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 6 | 70 | - | - | 20.598 | 25%~75% | No excessive harmful substances | 8mm | - | ||
![]() FBRI6-RTK/S-08P DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 8 | 50 | - | - | 26.608 | 25%~75% | No excessive harmful substances | 8mm | - | ||
![]() EB10-5 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 10 | 50 | - | - | 4.234 | 25%~75% | No excessive harmful substances | 5.2mm | - | ||
![]() FBRI3-4 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 3 | 150 | - | - | 1.109 | 25%~75% | No excessive harmful substances | 4.2mm | - | ||
![]() FBRI5-4 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | - | - | 5 | 150 | - | - | 5 | 25%~75% | No excessive harmful substances | 4.2mm | - | ||
![]() DFB3-5.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 3 | 100 | - | - | 1.66 | 25%~75% | No excessive harmful substances | 5.2mm | - | ||
![]() DFB4-5.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 4 | 100 | - | - | 2.23 | 25%~75% | No excessive harmful substances | 5.2mm | - | ||
![]() DFB6-5.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 6 | 100 | - | - | 3.4 | 25%~75% | No excessive harmful substances | 5.2mm | - | ||
![]() DFB7-5.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 7 | 100 | - | - | 4 | 25%~75% | No excessive harmful substances | 5.2mm | - | ||
![]() DFB8-5.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 8 | 100 | - | - | 4.58 | 25%~75% | No excessive harmful substances | 5.2mm | - | ||
![]() DFB10-5.2 DEGSON | In Stock | - | Datasheet | - | -40 °C ~ 105 °C(depending on derating curve) | -25℃~60℃ | - | - | V0 | PA | 10 | 50 | - | - | 5.75 | 25%~75% | No excessive harmful substances | 5.2mm | - |