- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuating handle material | Actuation component color | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Available installation location | AWG | Cable composition | Cable outer diameter | Cable resistance | China RoHS | Conductor cross section flexible | Conductor cross section solid | Connection direction | Connection material | Connection method precautions | Contact Materials | Contact point metal surface | Contact surface material | Contact zone metal surface | Customization basis | Environmental items | EV charger color | Flammability rating ,in line with UL94 | Handle color | Handle material area | Insert / pull out cycle | Insulating material group | Insulation Materials | IP class | Limit of the installation location | Lock actuator installation location | Lock type | Marking material | Material of contact surface | Maximum altitude | Maximum charge power | Motor possible supply voltage range | Number of potentials | Outer sheath, material | Outer sheath,color | Overvoltage level | Pin arrangement | Pluggable or not | Poles of pluggable connectors | Pollution level | Power contact rated voltage | Power pin quantity | Protective cover material | Pullout force | Quantity of signal contacts | Rated current (B) | Rated current (C) | Rated current (D) | Rated current of high-power contacts | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | REACH | Recommendation to measure tolerance on current sensors | Recommended measured current | Resistance coding | Screwdriver | Sealing material | Service life | Shell color | Shutdown temperature | Signal contact rated current | Signal contact rated voltage | Signal transmission type | Strip length | Temperature coefficient (TCR) | Temperature measurement | Test Specification | Torque | Type of installation | Vehicle connector depth | Vehicle connector height | Vehicle connector width | Wire length | Wiring level | Wiring standard | Pitch | Depth | Process | Standard | Certifications | Phase | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGFA-00 DEGSON | In Stock | - | Datasheet | - | - | -25℃...105℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | CuZn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5EDGKHM-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | - | - | 0.5~6.0mm² | 0.5~6mm² | 0° | - | - | copper | tin-plated | - | - | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | 41A | 41A | 5A | - | 1000V | 1000V | 1000V | 6KV | 8KV | 8KV | 600V | 600V | 600V | - | - | - | - | slotted-phillips screwdriver | - | - | - | - | - | - | - | 11mm | - | - | IEC61984/ UL1059 | 0.8N.m | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | ||
![]() 2EDGKCM-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | 28~12AWG | - | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 90° | - | - | Copper alloy | tin-plated | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | 15A | 15A | 10A | - | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | Slotted screwdriver | - | - | - | - | - | - | - | 7mm | - | - | IEC61984/ UL1059 | 0.5N.m | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | ||
![]() 2EDGKDBM-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | 26~12AWG | - | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 90° | - | - | Copper alloy | tin-plated | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | 10A | - | 10A | - | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | IEC61984/ UL1059 | 0.4N.m | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | ||
![]() 2EDGKDF-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | 26~12AWG | - | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | - | - | Copper alloy | tin-plated | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | 10A | - | 10A | - | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | IEC61984/ UL1059 | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | ||
![]() 2EDGKD-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | 26~12AWG | - | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | - | - | Copper alloy | tin-plated | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | 10A | - | 10A | - | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | IEC61984/ UL1059 | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | ||
![]() 2EDGKD-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | 26~12AWG | - | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | - | - | Copper alloy | tin-plated | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | 10A | - | 10A | - | 1000V | 400V | 400V | 6KV | 4KV | 4KV | 300V | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | IEC61984/ UL1059 | - | - | - | - | - | - | - | - | 7.62mm | - | - | - | - | - | - | ||
![]() 2EDGKDFM-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | 26~12AWG | - | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | - | - | Copper alloy | tin-plated | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | 10A | - | 10A | - | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | IEC61984/ UL1059 | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | ||
![]() 2EDGKDF-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | 26~12AWG | - | - | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | - | - | Copper alloy | tin-plated | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅰ | PA66 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | - | - | 10A | - | 10A | - | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | 9mm | - | - | IEC61984/ UL1059 | - | - | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | ||
![]() FEDC-V-03-01A(H) DEGSON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FGDC-T-250A-V-0.0M DEGSON | In Stock | - | Datasheet | - | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | Installation in front of the board | - | 2 x 80 mm² + 1 x 25 mm² + 2 × 4 mm² + 3× 0.75 mm² | - | - | conform | - | - | - | - | Crimp connection, cannot be disconnected | - | - | Ag | - | Provided according to customer requirements | - | - | - | - | - | 10000 | - | - | IP55(coupling) | Only allow 0 to 90 degrees frontal tilt | - | Secured by locking device after insertion | Plastic | - | 5000m(Above sea level ) | 250KW | - | - | - | - | - | - | - | - | - | 750 | 9 (DC+,DC-,PE,A+,A-,S+,S-,CCS1,CCS2) | - | < 140N | 4(S+,S-,CCS1,CCS2) | - | - | - | 250 | - | - | - | - | - | - | - | - | - | conform | ±1K | 1 mA (1 V at 0°C ) | - | - | - | - | black | 90 °C Equivalent to Pt 1000 value 1346.5 Ω | 2 | 30 | Pulse width adjustment | - | 3850 ppm/K | 2x Pt 1000 (DIN EN 60751) | - | - | - | - | - | - | 0m | - | - | - | 84.2mm | - | DIN EN 60751 | - | 3 | - | ||
![]() MAAC-S-080A-V-03-5.0M DEGSON | In Stock | - | - | - | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | - | 2*5AWG+1*6AWG+1*16AWG | 26.7±0.8mm | - | conform | - | - | - | - | - | - | - | Ag | - | Provided according to customer requirements | - | - | - | grey | Silicone Rubber | 10000 | - | - | IP67 | - | - | - | - | - | 5000m(Above sea level ) | 20KW | - | - | TPE | black | - | - | - | - | - | 250 | 3 | Soft plastic | < 75N | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | conform | - | - | 480Ω | - | - | - | black | - | 2 | 30 | Pulse width adjustment | 100±10mm | - | - | - | - | - | 244.3mm(Vehicle charging connector) | 173.5mm(Vehicle charging connector) | 53.7mm(Vehicle charging connector) | - | 5 class | UL62 | - | - | - | - | UL | 1 | - | ||
![]() MEAC-T-032A-V1P1-5.0M DEGSON | In Stock | - | Datasheet | - | - | - | - 30 °C ~ 50 °C | - | - | - | 5*6mm²+1*0.75mm² | 16.2±0.5mm | ≤ 0.0033 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | - | - | - | - | Ag | - | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(protection cover) | - | - | - | - | - | 5000m(Above sea level ) | 24KW | - | - | PUR | black | - | - | - | - | - | 440 | 3 | Soft plastic | < 100N | 2 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 220Ω | - | - | - | black | - | 2 | 24 | - | 100±10mm | - | PT1000 | - | - | - | 222.3mm(Vehicle charging connector) | 79mm(Vehicle charging connector) | - | - | 5 class | EN50620 | - | - | - | - | CE | 3 | - | ||
![]() MGAC-S-016A-V-5.0M DEGSON | In Stock | - | Datasheet | Metal | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | - | 3*2.5mm²+1*0.75mm² | 14±0.5mm | ≤ 0.00798 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | Plastic | - | - | - | Ag | - | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(coupling ) | - | - | - | - | - | - | 4KW | - | - | PUR | black | - | - | - | - | - | 250 | - | Soft plastic | - | 2 | - | - | - | 16 | - | - | - | - | - | - | - | - | - | conform | - | - | 680Ω | - | - | - | black | - | 2 | 30 | Pulse width adjustment | 100±10mm | - | - | - | - | - | 236.8mm(Vehicle charging connector) | 101mm(Vehicle charging connector) | 75mm(Vehicle charging connector) | - | 5 class | GB/T 33594-2017 | - | - | - | - | - | - | - | ||
![]() MGAC-T-032A-VP-5.0M DEGSON | In Stock | - | Datasheet | Metal | - | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | - | 5*6mm²+1*0.75mm² | 21.9±0.8mm | ≤ 0.00798 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | Plastic | - | - | - | Ag | - | Provided according to customer requirements | - | black | - | - | Plastic | - | - | - | IP54(coupling ) | - | - | - | - | - | - | 24KW | - | - | PUR | black | - | - | - | - | - | 440 | - | Soft plastic | - | 2 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | conform | - | - | 220Ω | - | - | - | black | - | 2 | 30 | Pulse width adjustment | 100±10mm | - | - | - | - | - | 236.8mm(Vehicle charging connector) | 101mm(Vehicle charging connector) | 75mm(Vehicle charging connector) | - | 5 class | GB/T 33594-2017 | - | - | - | - | - | - | - | ||
![]() MAAC-S-040A-V-5.0M DEGSON | In Stock | - | Datasheet | Metal | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | - | 3*10AWG+1*18AWG | 21.7±0.8mm | ≤ 0.00558 Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | - | - | - | - | Ag | - | Provided according to customer requirements | - | black | - | - | - | 10000 | - | - | Type 3S | - | - | - | - | - | 5000m(Above sea level ) | 9.5KW | - | - | PUR | black | - | - | - | - | - | 240 | 3 | Soft plastic | < 75N | 2 | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 480Ω | - | - | - | black | - | 2 | 30 | Pulse width adjustment | 100±10mm | - | - | - | - | - | 249.2mm(Vehicle charging connector) | 101mm(Vehicle charging connector) | 54.5mm(Vehicle charging connector) | 5m | 5 class | UL62 | - | - | - | - | UL | 1 | - | ||
![]() FEAC-T-032A-P4-03-0.0M DEGSON | In Stock | - | Datasheet | - | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | - | - | - | - | - | conform | - | - | - | - | - | - | - | Ag | - | Provided according to customer requirements | - | - | - | - | - | 10000 | - | - | IP54(coupling ) | - | - | - | - | - | 5000m(Above sea level ) | 26KW | - | - | - | - | - | - | - | - | - | 480 | 5 | Plastic | < 100N | 2 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | conform | - | - | - | - | - | - | black | - | 2 | 30 | Pulse width adjustment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | ||
![]() FEAC-T-032A-P-0.0M DEGSON | In Stock | - | Datasheet | - | - | - | _40 °C ... 80 °C | - 40 °C ~ 80 °C | Rear board installation | - | 2 x6 mm² + 1 x 10 mm² + 2× 0.75 mm² | - | - | conform | - | - | - | - | Screw connection | - | - | Ag | - | Provided according to customer requirements | - | - | - | - | - | 10000 | - | - | IP54(protection cover) | Only allow 0 to 90 degrees frontal tilt | Top center, can only be installed at the rear | Secured by locking device after insertion | Plastic | - | 5000m(Above sea level ) | 26KW | 9-15.5V | - | - | - | - | - | - | 3 | - | 480 | 5 | - | < 100N | 2 | - | - | - | 32 | - | - | - | - | - | - | - | - | - | conform | - | - | - | - | - | 10000 times load | black | - | 2 | 30 | Pulse width adjustment | - | - | NTC | - | - | - | - | - | - | 0m | - | - | - | 101mm | - | - | - | 3 | 127.3mm | ||
![]() DGFA4S-A2 DEGSON | In Stock | - | Datasheet | - | - | -25℃...105℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | IP67 | - | - | - | - | Au | - | - | - | 4 | - | - | Ⅱ | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EDGV-THR-5.0-05P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~130℃ | - | - | - | - | - | - | - | - | - | 90° | - | - | copper | tin-plated | - | tin-plated | - | Compliant with REACH/RoHS | - | - | - | - | - | Ⅲa | High temperature resistant materials | - | - | - | - | - | - | - | - | - | 5 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | - | - | 15A | - | 10A | - | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | - | - | - | - | - | 5mm | - | Reflow soldering/wave soldering/manual soldering | - | - | - | - |