- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGA-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | 350 | Double-row in a straight line | Yes | 7.18 | 8A | - | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 160V | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 3.5mm | Wave soldering/manual soldering | ||
![]() 2EDGKD-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 125 | - | Yes | 19.2 | 10A | - | 10A | 6KV | 4KV | 4KV | 300V | - | 300V | 1000V | 400V | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 7.62mm | - | ||
![]() 2EDGKDH-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 430 | - | Yes | 6.54 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKDH-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 270 | - | Yes | 10.9 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKDH-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 185 | - | Yes | 15.25 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKNHM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 6 | / | 450 | - | Yes | 6.02 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 5.08mm | - | ||
![]() 2EDGKDH-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 160 | - | Yes | 17.43 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKNHM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 8 | / | 380 | - | Yes | 7.73 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 5.08mm | - | ||
![]() 2EDGKNHM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 10 | / | 320 | - | Yes | 9.49 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 5.08mm | - | ||
![]() 2EDGKDH-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 135 | - | Yes | 21.79 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKNHM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 12 | / | 280 | - | Yes | 11.25 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 5.08mm | - | ||
![]() 2EDGKDH-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 80 | - | Yes | 30.51 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKDH-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 80 | - | Yes | 34.86 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 5.08mm | - | ||
![]() 2EDGKNHM-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 24 | / | 140 | - | Yes | 21.81 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 5.08mm | - | ||
![]() 2EDGKNHM-5.08-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅰ | PA66 | / | 26 | / | 140 | - | Yes | 23.56 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 250V | 600V | slotted-phillips screwdriver | Black | 10mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 5.08mm | - | ||
![]() 9EDGKD-HC-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~10AWG | / | 2EDG-PWI | 1.0~6.0mm² | 1.0~6mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | 850 | - | PA66 | / | 4 | / | 240 | - | Yes | 13.2 | 25A | 25A | - | 6KV | 6KV | 6KV | 600V | 600V | - | 1000V | 800V | 630V | 600V | / | Black | 12mm | IEC61984/ UL1059 | - | - | box-packed | 7.5mm | - | ||
![]() 15EDGKNG-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 250 | - | Yes | 2.1152 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.81mm | - | ||
![]() 15EDGKNG-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 2.6926 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.81mm | - | ||
![]() 15EDGKNG-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 3.8244 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.81mm | - | ||
![]() 15EDGKNG-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 560 | - | Yes | 5.7246 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 3.81mm | - |