- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | spacing | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKR-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG010 | 350 | Single row in a straight line | Yes | 7.5 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 400V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDRN-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 365 | - | Yes | 8.48 | 10A | - | - | 2.5KV | - | - | - | 300V | - | - | - | 250V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 8EDGKGB-7.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | DG010 | 125 | - | Yes | 22.3 | 15A | 15A | - | - | - | - | 4KV | 300V | 300V | - | - | - | 400V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() DG1134-06-S80BX-3A-8P DEGSON | In Stock | - | Datasheet | -40℃~85℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | 8 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A;125V | - | - | - | - | - | ||
![]() 2EDGKRP-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 390 | Single row in a straight line | Yes | 8.63 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKRP-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 145 | Single row in a straight line | Yes | 24.46 | 15A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 20A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() DG1131-04-S8B0P2-8P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | 8 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | 1.5A;125V | - | - | - | - | - | ||
![]() 8EDGKF-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG010 | 640 | - | Yes | 6.56 | 15A | 15A | 10A | - | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKF-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG010 | 575 | - | Yes | 7.78 | 15A | 15A | 10A | - | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKF-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 395 | - | Yes | 9.92 | 15A | 15A | 10A | - | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKF-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 260 | - | Yes | 15.87 | 15A | 15A | 10A | - | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 9mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() DG1128-11-S8B8P-3A-8P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | 8 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A;125V | - | - | - | - | - | ||
![]() 8EDGKRD-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 205 | Single row in a straight line | Yes | 11.5 | 15A | - | 10A | - | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | 9mm | IEC61984/ UL1059 | - | panel | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGKRD-7.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | DG010 | 105 | Single row in a straight line | Yes | 22.5 | 15A | - | 10A | - | - | - | 4KV | 300V | - | 300V | - | - | 400V | / | - | 9mm | IEC61984/ UL1059 | - | panel | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 2EDGKT-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 600 | Single row in a straight line | Yes | 6.12 | 18A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKT-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 250 | Single row in a straight line | Yes | 22 | 18A | - | 10A | - | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKRP-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 5.88 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKRP-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 450 | Single row in a straight line | Yes | 9.11 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKRP-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 325 | Single row in a straight line | Yes | 12.31 | 15A | - | 10A | 2.5KV | - | - | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGB-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 700 | Double-row in a straight line | Yes | 3.525 | 15A | - | 15A | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 320V | / | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 |