- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | IP class | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKGB-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 4 | DG010 | 275 | - | Yes | 9 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKGB-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 8 | DG010 | 185 | - | Yes | 17.9 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKGB-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 12 | DG010 | 130 | - | Yes | 26.9 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 3 | / | 100 | - | Yes | 3.1 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 4 | / | 100 | - | Yes | 3.88 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 6 | / | 660 | - | Yes | 5.44 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 8 | / | 560 | - | Yes | 7 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 9 | / | 500 | Single row in a straight line | Yes | 5.16 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | PCB welding | - | 1 | 3.81mm | 7A | M2 | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKRP-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 10 | / | 470 | - | Yes | 8.56 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L2-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 3 | / | 250 | - | Yes | 8.54 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L2-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 5 | / | 160 | - | Yes | 13.26 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L3-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 3 | / | 250 | - | Yes | 8.54 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L3-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 5 | / | 160 | - | Yes | 13.26 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L3-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 6 | / | 140 | - | Yes | 15.62 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L4-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 4 | / | 200 | - | Yes | 10.9 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L4-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 5 | / | 160 | - | Yes | 13.26 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 5 | / | 160 | - | Yes | 13.26 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 6 | / | 140 | - | Yes | 15.62 | 20A | 20A | 5A | 4KV | 6KV | 6KV | 600V | 600V | 600V | 630V | 500V | 400V | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 4 | - | 150 | - | Yes | 3.5808 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 5 | - | 950 | - | Yes | 4.4585 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 |