- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Sea level impulse withstanding voltage | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDG-UDBM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 50 | Single row in a straight line | Yes | 42 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | - | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDBM-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 22 | / | 25 | Single row in a straight line | Yes | 64 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | - | - | 7mm | IEC61984/ UL1059 | - | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGKRP-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | 3.6mm x3.1mm/3.0mm | Ⅰ | PA66 | / | 5 | / | 70 | - | Yes | 21.23 | 35A | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 400V | Slotted screwdriver | 7.3kV | green | 7mm | IEC61984/ UL1059 | 0.5N.m | panel | box-packed | 1 | 7.62mm | 20A | M3 | Screw connection | - | - | UL94V-0 | ||
![]() 5EDGKRP-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | 3.6mm x3.1mm/3.0mm | Ⅰ | PA66 | / | 7 | / | 60 | - | Yes | 28.41 | 35A | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 400V | Slotted screwdriver | 7.3kV | green | 7mm | IEC61984/ UL1059 | 0.5N.m | panel | box-packed | 1 | 7.62mm | 20A | M3 | Screw connection | - | - | UL94V-0 | ||
![]() 5EDGKRP-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | 3.6mm x3.1mm/3.0mm | Ⅰ | PA66 | / | 9 | / | 40 | - | Yes | 35.59 | 35A | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 400V | Slotted screwdriver | 7.3kV | green | 7mm | IEC61984/ UL1059 | 0.5N.m | panel | box-packed | 1 | 7.62mm | 20A | M3 | Screw connection | - | - | UL94V-0 | ||
![]() 5EDGKRP-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | 3.6mm x3.1mm/3.0mm | Ⅰ | PA66 | / | 11 | / | 30 | - | Yes | 42.78 | 35A | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 400V | Slotted screwdriver | 7.3kV | green | 7mm | IEC61984/ UL1059 | 0.5N.m | panel | box-packed | 1 | 7.62mm | 20A | M3 | Screw connection | - | - | UL94V-0 | ||
![]() 5EDGKRP-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~10AWG | / | 5EDG-PWI | 0.2~4.0mm² | 0.2~4mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | 3.6mm x3.1mm/3.0mm | Ⅰ | PA66 | / | 12 | / | 30 | - | Yes | 46.37 | 35A | - | 5A | 6KV | 6KV | 6KV | 300V | 300V | 600V | 1000V | 630V | 400V | Slotted screwdriver | 7.3kV | green | 7mm | IEC61984/ UL1059 | 0.5N.m | panel | box-packed | 1 | 7.62mm | 20A | M3 | Screw connection | - | - | UL94V-0 | ||
![]() 2EDGRT-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 510 | Double-row in a straight line | Yes | 3.63 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRT-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 255 | Double-row in a straight line | Yes | 7.16 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRT-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 190 | Double-row in a straight line | Yes | 9.74 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRT-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 175 | Double-row in a straight line | Yes | 10.86 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRT-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 160 | Double-row in a straight line | Yes | 12.03 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 4 | / | 470 | Single row in a straight line | Yes | 1.805 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 1 | 3.81mm | 8A | - | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 5 | / | 470 | Single row in a straight line | Yes | 2.174 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 1 | 3.81mm | 8A | - | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 6 | / | 470 | Single row in a straight line | Yes | 2.542 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 1 | 3.81mm | 8A | - | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | / | 8 | / | 470 | Single row in a straight line | Yes | 3.279 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | / | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 1 | 3.81mm | 8A | - | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHD-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 980 | Double-row in a straight line | Yes | 2.95 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHD-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 550 | Double-row in a straight line | Yes | 5.27 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHD-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | 420 | Double-row in a straight line | Yes | 7.01 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHD-3.5-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 26 | / | 390 | Double-row in a straight line | Yes | 7.59 | 10A | 10A | - | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | 250V | 125V | 80V | / | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 3.5mm | 10A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 |