- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | lettering field size | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGVM-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 9 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 11 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 12 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 15 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 20 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 5 | / | 1170 | Single row in a straight line | Yes | 2.1 | 15A | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 970 | Single row in a straight line | Yes | 2.5 | 15A | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 9 | / | 630 | Single row in a straight line | Yes | 3.7 | 15A | 10A | - | - | 4KV | 300V | 300V | - | - | 400V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGR-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 1030 | Single row in a straight line | Yes | 2.5 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGR-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 8 | / | 740 | Single row in a straight line | Yes | 3.31 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGR-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 570 | Single row in a straight line | Yes | 4.17 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-URK-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~12AWG | / | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 9 | / | 60 | Single row in a straight line | Yes | 24.17 | 15A | - | - | 4KV | - | 300V | - | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-URK-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~12AWG | / | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 60 | Single row in a straight line | Yes | 26.67 | 15A | - | - | 4KV | - | 300V | - | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-URK-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~12AWG | / | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 12 | / | 45 | Single row in a straight line | Yes | 32.22 | 15A | - | - | 4KV | - | 300V | - | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-URK-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~12AWG | / | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 16 | / | 35 | Single row in a straight line | Yes | 41.43 | 15A | - | - | 4KV | - | 300V | - | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-URK-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 18~12AWG | / | 2EDG-PWP | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 20 | / | 25 | Single row in a straight line | Yes | 51 | 15A | - | - | 4KV | - | 300V | - | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | Rail mounting | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11X10.8mm | / | 4 | / | 630 | Double-row in a straight line | Yes | 3.712 | 15A | 15A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | / | - | - | - | PCB welding | 1 | 7.62mm | 20A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11X10.8mm | / | 5 | / | 515 | Double-row in a straight line | Yes | 4.583 | 15A | 15A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | / | - | - | - | PCB welding | 1 | 7.62mm | 20A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11X10.8mm | / | 6 | / | 425 | Double-row in a straight line | Yes | 5.454 | 15A | 15A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 630V | 500V | / | - | - | - | PCB welding | 1 | 7.62mm | 20A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 |