- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | lettering field size | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGB-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11X10.8mm | / | 7 | / | 350 | Double-row in a straight line | Yes | 6.325 | 15A | - | 15A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 630V | 500V | / | - | - | - | PCB welding | 1 | 7.62mm | 20A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11X10.8mm | / | 8 | / | 315 | Double-row in a straight line | Yes | 7.196 | 15A | - | 15A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 630V | 500V | / | - | - | - | PCB welding | 1 | 7.62mm | 20A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGB-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 11X10.8mm | / | 12 | / | 205 | Double-row in a straight line | Yes | 11.551 | 15A | - | 15A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 630V | 500V | / | - | - | - | PCB welding | 1 | 7.62mm | 20A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDG-STDD-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 10 | / | 200 | Single row in a straight line | Yes | 15.5 | 15A | - | - | - | - | 4KV | 300V | - | - | - | - | 320V | / | 7mm | IEC61984/ UL1059 | - | panel | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGVC-2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 5 | / | 200 | Single row in a straight line | Yes | 0.95 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 200 | Single row in a straight line | Yes | 1.11 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-2.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 7 | / | 100 | Single row in a straight line | Yes | 1.27 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-2.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 8 | / | 100 | Single row in a straight line | Yes | 1.44 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-2.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 9 | / | 100 | Single row in a straight line | Yes | 1.6 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-2.5-18P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 18 | / | 950 | Single row in a straight line | Yes | 3.11 | 4A | 4A | 4A | 2.5KV | - | - | 150V | 150V | 150V | 250V | - | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDG-STD-10.16-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~16mm² | 0.5~16mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 3 | / | 90 | - | Yes | 20.591 | 52A | - | - | 8KV | 8KV | 8KV | 600V | - | - | 1000V | 1000V | 1000V | Slotted screwdriver | 12mm | IEC61984/ UL1059 | 2N.m | - | 1 | 10.16mm | 57A | M4.5 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 5EDG-STD-10.16-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~16mm² | 0.5~16mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 4 | / | 70 | - | Yes | 27.053 | 52A | - | - | 8KV | 8KV | 8KV | 600V | - | - | 1000V | 1000V | 1000V | Slotted screwdriver | 12mm | IEC61984/ UL1059 | 2N.m | - | 1 | 10.16mm | 57A | M4.5 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 5EDG-STD-10.16-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~16mm² | 0.5~16mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 6 | / | 50 | - | Yes | 43.466 | 52A | - | - | 8KV | 8KV | 8KV | 600V | - | - | 1000V | 1000V | 1000V | Slotted screwdriver | 12mm | IEC61984/ UL1059 | 2N.m | - | 1 | 10.16mm | 57A | M4.5 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKB-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 4 | - | 620 | - | Yes | 7.984 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKB-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 6 | - | 415 | - | Yes | 11.928 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKB-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 8 | - | 310 | - | Yes | 15.948 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKB-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | - | 10 | - | 260 | - | Yes | 19.826 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 18A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGRTC-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 12 | / | 255 | Double-row in a straight line | Yes | 8.14 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRTC-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 14 | / | 210 | Double-row in a straight line | Yes | 9.52 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRTC-5.0-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | / | 20 | / | 140 | Double-row in a straight line | Yes | 13.57 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 5mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 |