- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGRC-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 730 | Single row in a straight line | Yes | 4.11 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 640 | Single row in a straight line | Yes | 4.92 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.0-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 560 | Single row in a straight line | Yes | 5.33 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-5.0-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 450 | Single row in a straight line | Yes | 6.56 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 1.4 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 2 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 890 | Single row in a straight line | Yes | 2.4 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-7.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 640 | Single row in a straight line | Yes | 3.4 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 560 | Single row in a straight line | Yes | 3.8 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-7.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | DG015 | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 440 | Single row in a straight line | Yes | 4.9 | 15A | 10A | - | 4KV | 300V | 300V | - | 400V | / | - | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRTC-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 285 | Double-row in a straight line | Yes | 6.75 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDG-STDC-5.0-03P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 5 | 15A | - | - | 4KV | 300V | - | - | 320V | / | 7mm | IEC61984/ UL1059 | panel | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDG-STDC-5.0-04P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 50 | Single row in a straight line | Yes | 6.5 | 15A | - | - | 4KV | 300V | - | - | 320V | / | 7mm | IEC61984/ UL1059 | panel | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDG-STDC-5.0-06P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 305 | Single row in a straight line | Yes | 9.5 | 15A | - | - | 4KV | 300V | - | - | 320V | / | 7mm | IEC61984/ UL1059 | panel | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGRTC-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 210 | Double-row in a straight line | Yes | 9.52 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRTC-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 160 | Double-row in a straight line | Yes | 12.19 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDG-STDC-5.0-08P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 250 | Single row in a straight line | Yes | 12.5 | 15A | - | - | 4KV | 300V | - | - | 320V | / | 7mm | IEC61984/ UL1059 | panel | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDG-STDC-5.0-10P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 220 | Single row in a straight line | Yes | 15.5 | 15A | - | - | 4KV | 300V | - | - | 320V | / | 7mm | IEC61984/ UL1059 | panel | 1 | 5mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGRTC-5.08-30P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 30 | / | 95 | Double-row in a straight line | Yes | 20.26 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRTC-5.08-32P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 32 | / | 95 | Double-row in a straight line | Yes | 21.58 | 15A | 10A | 4KV | - | 300V | 300V | 320V | - | / | - | IEC61984/ UL1059 | PCB welding | 2 | 5.08mm | 10A | - | 320V | Wave soldering/manual soldering | UL94V-0 |