- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGRTC-5.08-48P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 48 | / | 60 | Double-row in a straight line | Yes | 32.5 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 2 | 5.08mm | 10A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | - | Single row in a straight line | Yes | - | 8A | 8A | 2.5KV | - | 300V | 300V | 250V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDG-GBM-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 30~14AWG | DG032-3.81 | 15EDG-PWI | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 580 | - | Yes | 7.4528301886792 | 8A | - | - | 2.5KV | 300V | - | - | 250V | Slotted screwdriver | 6mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 2EDGVM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 2.25 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 690 | Single row in a straight line | Yes | 4.24 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 580 | Single row in a straight line | Yes | 5.45 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 470 | Single row in a straight line | Yes | 6.27 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 460 | Single row in a straight line | Yes | 6.45 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 450 | Single row in a straight line | Yes | 7.05 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 350 | Single row in a straight line | Yes | 7.88 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 300 | Single row in a straight line | Yes | 8.56 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | 280 | Single row in a straight line | Yes | 9.28 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | #N/A | Single row in a straight line | Yes | 2.5 | 15A | 10A | - | 4KV | 300V | 300V | - | 320V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 |