- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGVM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 600 | Single row in a straight line | Yes | 4.12 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVM-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 400 | Single row in a straight line | Yes | 6.05 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 20A | - | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-2.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 250 | Single row in a straight line | Yes | 1.8 | 4A | 4A | 6A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 6A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-2.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | Single row in a straight line | Yes | 2.44 | 4A | 4A | 6A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 6A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-2.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 200 | Single row in a straight line | Yes | 3 | 4A | 4A | 6A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 6A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-2.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 200 | Single row in a straight line | Yes | 4.25 | 4A | 4A | 6A | - | - | 2.5KV | 150V | 150V | 150V | - | - | 130V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 2.5mm | 6A | - | - | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDG-STDBM-5.0-04P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 50 | Single row in a straight line | Yes | 7 | 15A | - | - | - | 4KV | - | 300V | - | - | - | 320V | - | / | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | - | 320V | - | UL94V-0 | ||
![]() 8EDG-STDBM-5.0-06P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 285 | Single row in a straight line | Yes | 11.4 | 15A | - | - | - | 4KV | - | 300V | - | - | - | 320V | - | / | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | - | 320V | - | UL94V-0 | ||
![]() 8EDG-STDBM-5.0-08P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 210 | Single row in a straight line | Yes | 13.57 | 15A | - | - | - | 4KV | - | 300V | - | - | - | 320V | - | / | 7mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | - | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | Single row in a straight line | Yes | 6.875 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 405 | Single row in a straight line | Yes | 8.8271 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 310 | Single row in a straight line | Yes | 11.3709 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 260 | Single row in a straight line | Yes | 13.3653 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 135 | Single row in a straight line | Yes | 25.7407 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 130 | Single row in a straight line | Yes | 27.8846 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 120 | Single row in a straight line | Yes | 30 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 105 | Single row in a straight line | Yes | 32.8517 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DB-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 70 | Single row in a straight line | Yes | 50 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DBM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 360 | Single row in a straight line | Yes | 9.8611 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDG-DBM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 195 | Single row in a straight line | Yes | 18.0769 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.6N.m | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | - | UL94V-0 |