- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDG-STD-5.08-03P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 6.95 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 24A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-STD-5.08-06P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 300 | - | Yes | 10.83 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 24A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-STD-5.08-07P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 270 | - | Yes | 15.28 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 24A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-STD-5.08-08P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 250 | - | Yes | 17.4 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 24A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-STD-5.08-10P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 215 | - | Yes | 19.6 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 24A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-STD-5.08-11P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 11 | / | 200 | - | Yes | 23.63 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 250V | - | - | Slotted screwdriver | - | 8mm | IEC61984/ UL1059 | 0.6N.m | - | - | 1 | 5.08mm | 24A | M3 | Screw connection | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHCM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 6 | / | 770 | Double-row in a straight line | Yes | 3.54 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHCM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 10 | / | 540 | Double-row in a straight line | Yes | 5.36 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHCM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 12 | / | 450 | Double-row in a straight line | Yes | 6.29 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHCM-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 18 | / | 320 | Double-row in a straight line | Yes | 9.06 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHCM-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 20 | / | 290 | Double-row in a straight line | Yes | 9.98 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHCM-5.08-22P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 22 | / | 280 | Double-row in a straight line | Yes | 10.9 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRHCM-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~120℃(depending on derating curve) | - | / | / | - | - | - | copper | - | tin-plated | Compliant with REACH/RoHS | 850 | Ⅲa | High temperature resistant materials | / | 24 | / | 240 | Double-row in a straight line | Yes | 11.82 | 10A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 400V | 250V | 250V | / | Black | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 2 | 5.08mm | 8A | M2 | - | 400V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDB-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 125 | Single row in a straight line | Yes | 18.8 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDB-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | / | 100 | Single row in a straight line | Yes | 22.25 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDB-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | / | 70 | Single row in a straight line | Yes | 24.64 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDB-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 70 | Single row in a straight line | Yes | 27.5 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDB-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 13 | / | 50 | Single row in a straight line | Yes | 41.1 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDB-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 15 | / | 50 | Single row in a straight line | Yes | 47.5 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDG-UDB-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 40 | Single row in a straight line | Yes | 59.38 | 15A | 10A | 4KV | 4KV | 4KV | 300V | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | Rail mounting | - | 1 | 5.08mm | 12A | M3 | Screw connection | 320V | Wave soldering/manual soldering | UL94V-0 |