- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Current-IEC | Current-UL | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Torque-Screw | Type of installation | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Part Status | Type | Number of Positions | Color | Number of rows | Pitch | Termination Style | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Wire Gauge or Range - mm² | Wire Strip Length | Rated current | screw thread | Screw Size | Connection method | Rated voltage | Process | Material Flammability Rating | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDG-UDB-5.08-20P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 40 | Single row in a straight line | Yes | 60.85 | 15A | - | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | Rail mounting | - | - | - | - | - | - | - | - | 1 | 5.08mm | - | - | - | - | - | - | - | - | 12A | M3 | - | Screw connection | 320V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 2EDG-UDB-5.08-23P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWP | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 23 | / | 35 | Single row in a straight line | Yes | 62.14 | 15A | - | 10A | - | - | - | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.6N.m | - | Rail mounting | - | - | - | - | - | - | - | - | 1 | 5.08mm | - | - | - | - | - | - | - | - | 12A | M3 | - | Screw connection | 320V | Wave soldering/manual soldering | - | UL94V-0 | ||
Tiny WHSL | 283 |
| - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Copper Alloy | - | - | 18A | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.6 Nm (5.3 Lb-In) | - | 320 V | 300 V | -40°C ~ 105°C | Tape & Box (TB) | Active | Plug, Female Sockets | 4 | Green | - | 0.200" (5.08mm) | Screw | 1 | Tin | 12-28 AWG | 4 | 90° | 1-2.5mm2 | 7mm | - | - | M3 | - | - | - | UL94 V-0 | - | ||
![]() 2EDGVM-THR-5.08-04P DEGSON | In Stock | - | Datasheet | - | - | -40℃~130℃ | - | - | - | - | - | 90° | copper | tin-plated | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | - | 4 | - | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 5.08mm | - | - | - | - | - | - | - | - | 20A | - | - | - | 320V | Reflow soldering/wave soldering/manual soldering | - | UL94V-0 | ||
![]() 8EDGKGB-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 22~14AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | - | - | Yes | - | 15A | 15A | 10A | - | - | 320V | - | - | 4KV | 300V | 150V | 300V | - | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | - | - | - | - | - | - | - | - | 1 | 5mm | - | - | - | - | - | - | - | - | 20A | - | - | spring-cage connection | 320V | - | - | UL94V-0 | ||
![]() 8EDGKRB-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | 22~14AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | 9mm | IEC61984/ UL1059 | - | - | panel | - | - | - | - | - | - | - | - | 1 | 5mm | - | - | - | - | - | - | - | - | 20A | - | - | spring-cage connection | 320V | - | - | UL94V-0 | ||
![]() 2EDGRC-THR-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~130℃ | - | - | - | - | - | 0° | copper | tin-plated | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | - | 2 | - | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 5.08mm | - | - | - | - | - | - | - | - | 20A | - | - | - | 320V | Reflow soldering/wave soldering/manual soldering | - | UL94V-0 | ||
![]() 2CDGRC-5.08-02P DEGSON | In Stock | - | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | Copper alloy | - | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | - | Single row in a straight line | Yes | - | 15A | - | 10A | - | 320V | - | - | 2KV | - | 300V | - | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 5.08mm | - | - | - | - | - | - | - | - | 12A | - | - | - | 320V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 15EDGVHB-THR-3.5-10P DEGSON | In Stock | - | Datasheet | - | - | -40℃~130℃ | - | - | - | - | - | 90° | copper | tin-plated | - | - | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | - | 10 | - | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 2 | 3.5mm | - | - | - | - | - | - | - | - | 8A | - | - | - | 160V | Reflow soldering/wave soldering/manual soldering | - | UL94V-0 | ||
![]() 5EDGRC-10.16-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | Silver plated | - | - | - | - | 850 | Ⅰ | PA66 | - | 2 | - | - | Three rows in a straight line | - | - | 300A | 52A | - | - | - | 600V | - | - | 6KV | - | - | - | - | - | - | 600V | - | green | - | IEC61984 | - | - | - | - | - | - | - | - | - | - | - | - | 10.16mm | - | - | - | - | - | - | - | - | 57A | - | - | - | 600V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 5EDGVL-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 90° | copper | tin-plated | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅲb | PBT | - | 2 | - | - | Three rows in a straight line | Yes | - | - | - | 5A | 1000V | 630V | 500V | 6KV | 6KV | 6KV | 300V | 300V | 600V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 7.62mm | - | - | - | - | - | - | - | - | 41A | - | - | - | 630V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 5EDGRG-10.16-02P DEGSON | In Stock | - | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | - | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | - | Three rows in a straight line | no | - | 52A | 52A | 5A | - | - | 600V | - | - | 6KV | 600V | 600V | 600V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 10.16mm | - | - | - | - | - | - | - | - | 57A | - | - | - | 600V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 15EDGVHBN-THR-3.5-04P DEGSON | In Stock | - | Datasheet | - | - | -40℃~130℃ | - | - | - | - | - | 90° | copper | tin-plated | - | - | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | - | 4 | - | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 2 | 3.5mm | - | - | - | - | - | - | - | - | 8A | - | - | - | 160V | Reflow soldering/wave soldering/manual soldering | - | UL94V-0 | ||
![]() 15EDGA-3.81-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 0° | Copper alloy | - | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | - | Double-row in a straight line | Yes | - | 8A | - | - | 320V | 250V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 3.81mm | - | - | - | - | - | - | - | - | 7A | - | - | - | 250V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 5EDGRM-10.16-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | - | Silver plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | - | Three rows in a straight line | no | - | 52A | 52A | 5A | - | - | 600V | - | - | 6KV | 300V | 300V | 600V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 10.16mm | - | - | - | - | - | - | - | - | 57A | - | - | - | 600V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 15EDGB-3.81-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 90° | Copper alloy | - | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 2 | - | - | Double-row in a straight line | Yes | - | 8A | - | 8A | 320V | 250V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 3.81mm | - | - | - | - | - | - | - | - | 7A | - | - | - | 250V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 5EDGRC-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | tin-plated | - | - | - | Compliant with REACH/RoHS | - | Ⅲa | PA66 | - | 2 | - | - | Double-row in a straight line | Yes | - | 30A | 30A | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 7.62mm | - | - | - | - | - | - | - | - | 32A | - | - | - | 400V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 15EDGVTM-3.5-06P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 90° | Copper alloy | - | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 6 | - | - | Double-row in a straight line | Yes | - | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | - | - | - | IEC60947/UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 2 | 3.5mm | - | - | - | - | - | - | - | - | 7A | - | - | - | 250V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 5EDGVM-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 90° | copper | tin-plated | - | - | - | Compliant with REACH/RoHS | - | Ⅲa | PBT | - | 2 | - | - | Double-row in a straight line | Yes | - | 30A | 30A | 10A | - | 400V | - | - | 4KV | - | 300V | 300V | 300V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 7.62mm | - | - | - | - | - | - | - | - | 32A | - | - | - | 400V | Wave soldering/manual soldering | - | UL94V-0 | ||
![]() 5EDGRL-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | tin-plated | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅲb | PBT | - | 2 | - | - | Three rows in a straight line | Yes | - | - | - | 5A | 1000V | 630V | 500V | 6KV | 6KV | 6KV | 300V | 300V | 600V | - | - | - | - | - | - | - | IEC61984/ UL1059 | - | - | PCB welding | - | - | - | - | - | - | - | - | 1 | 7.62mm | - | - | - | - | - | - | - | - | 41A | - | - | - | 630V | Wave soldering/manual soldering | - | UL94V-0 |