- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated power frequency voltage(1min) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Screwdriver | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKDBM-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 10A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | - | 9mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKE-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 15A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKRP-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | 10A | - | 320V | - | 2.5KV | - | - | - | 300V | 300V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.8N.m | 1 | 5mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKF-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 15A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKQ-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~14AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Single row in a straight line | Yes | 10A | - | - | 250V | - | - | - | 2.5KV | - | 300V | - | slotted-phillips screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | 1 | 5mm | 10A | M3 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKFM-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 15A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKDA-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 10A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | - | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKF-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 15A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | 1 | 5mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 10A | 10A | - | 320V | - | - | - | 2KV | - | 300V | 300V | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 10A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | - | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKAM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | - | Yes | 15A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKDA-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 10A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDH-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 12A | 10A | 630V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | 300V | - | 10mm | IEC60947/UL1059 | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 15EDGKCM-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~16AWG | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | - | Yes | 10A | - | 250V | - | - | - | 2.5KV | 2.5KV | - | 300V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.5mm | 8A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKDM-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 10A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | - | 10mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKBM-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 3 | - | Yes | 15A | 10A | - | 400V | - | - | - | 4KV | - | 300V | 300V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.6N.m | 1 | 7.5mm | 18A | M3 | Screw connection | 400V | UL94V-0 | ||
![]() 2EDGKDHM-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 12A | 10A | 630V | 320V | 250V | - | 4KV | 4KV | 4KV | 300V | 300V | - | 10mm | IEC60947/UL1059 | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKBM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~12AWG | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | - | Yes | 15A | 10A | - | 320V | - | - | - | 4KV | - | 300V | 300V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKM-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~16AWG | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 8A | 8A | 250V | - | - | - | 2.5KV | - | - | 300V | 300V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKCM-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 30~16AWG | 0.75~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | - | Yes | 8A | 8A | - | 160V | - | - | - | 2.5KV | - | 300V | 300V | Slotted screwdriver | 8mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 8A | M2 | Screw connection | 160V | UL94V-0 |