Filters
  • Number of potentials
  • Contact Materials
  • Rated current
  • Insulation Materials
  • Ambient temperature (operation)
  • Flammability rating
  • Pitch
  • Environmental items
  • Number of rows
  • Rated voltage
  • Rated voltage (B)
  • Test Specification

Attribute column

Manufacturer

DEGSON Terminal Blocks - Headers, Plugs and Sockets

View Mode:
4645 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Contact zone metal surface

Environmental items

Insulating material group

Insulation Materials

Number of potentials

Pin arrangement

Pluggable or not

Rated current (B)

Rated current (C)

Rated current (D)

Rated current(II/2)

Rated current(III/2)

Rated current(III/3)

Rated surge voltage(II/2)

Rated surge voltage(III/2)

Rated surge voltage(III/3)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Screwdriver

Strip length

Test Specification

Torque

Type of installation

Number of rows

Pitch

Rated current

screw thread

Connection method

Rated voltage

Process

Flammability rating

In Stock

-

Datasheet

-40℃~105℃

26~12AWG

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

-

Yes

10A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

-

10mm

IEC61984/ UL1059

-

-

1

5.08mm

20A

-

Push-in spring connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

-

Yes

15A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

-

-

1

5.08mm

18A

M3

Screw connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

0.2~2.5mm²

0.2~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

-

Yes

15A

15A

10A

-

320V

-

-

4KV

-

300V

150V

300V

Slotted screwdriver

10mm

IEC61984/ UL1059

0.5N.m

-

1

5mm

20A

M2.5

Screw connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

-

Yes

15A

15A

10A

-

-

320V

-

-

4KV

300V

150V

300V

-

10mm

IEC61984/ UL1059

-

-

1

5.08mm

20A

-

spring-cage connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

90°

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

-

Yes

15A

15A

10A

-

-

320V

-

-

4KV

300V

150V

300V

-

9mm

IEC61984/ UL1059

-

-

1

5mm

20A

-

spring-cage connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

4

-

Yes

15A

-

10A

-

-

320V

-

-

4KV

300V

-

300V

-

10mm

IEC61984/ UL1059

-

-

1

5.08mm

20A

-

spring-cage connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

-

-

-

90°

Copper alloy

-

tin-plated

Compliant with REACH/RoHS

PA66

2

Double-row in a straight line

Yes

15A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

-

-

IEC61984/ UL1059

-

PCB welding

1

5.08mm

20A

-

-

320V

Wave soldering/manual soldering

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

3

Single row in a straight line

Yes

15A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

-

9mm

IEC61984/ UL1059

-

panel

1

5.08mm

20A

-

spring-cage connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

3

-

Yes

15A

-

10A

-

-

400V

-

-

4KV

300V

-

300V

-

10mm

IEC61984/ UL1059

-

-

1

7.62mm

20A

-

spring-cage connection

400V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

4

-

Yes

15A

15A

10A

-

-

400V

-

-

4KV

300V

300V

300V

-

10mm

IEC61984/ UL1059

-

-

1

7.5mm

20A

-

spring-cage connection

400V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

12

-

Yes

8A

-

8A

250V

160V

160V

2.5KV

2.5KV

2.5KV

300V

-

300V

-

10mm

IEC61984/ UL1059

-

-

1

3.81mm

8A

-

Push-in spring connection

160V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

3

Single row in a straight line

Yes

15A

-

10A

-

400V

-

-

4KV

-

300V

-

300V

-

9mm

IEC61984/ UL1059

-

panel

1

7.62mm

20A

-

spring-cage connection

400V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

26~12AWG

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

3

-

Yes

10A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

-

10mm

IEC61984/ UL1059

-

-

1

5mm

20A

-

Push-in spring connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

24~8AWG

0.2~10mm²

0.2~10mm²

copper

tin-plated

-

Compliant with REACH/RoHS

PA66

2

-

Yes

35A

-

-

1000V

1000V

1000V

6KV

8KV

8KV

600V

-

-

-

14mm

IEC61984/ UL1059

-

-

1

7.62mm

41A

-

-

1000V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~14AWG

0.2~1.5mm²

0.2~1.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

Yes

10A

-

10A

-

-

130V

-

-

2.5KV

300V

-

300V

-

6mm

IEC61984/ UL1059

-

panel

1

3.5mm

10A

-

spring-cage connection

130V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.2~1.0mm²

0.2~1.0mm²

Copper alloy

-

tin-plated

Compliant with REACH/RoHS

PA66

2

-

Yes

8A

-

8A

250V

160V

160V

2.5KV

2.5KV

2.5KV

300V

-

300V

-

10mm

IEC61984/ UL1059

-

-

1

3.81mm

8A

-

Push-in spring connection

160V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

-

Yes

15A

15A

10A

-

-

400V

-

-

4KV

300V

300V

300V

-

9mm

IEC61984/ UL1059

-

-

1

7.62mm

20A

-

spring-cage connection

400V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

-

Yes

15A

15A

-

-

-

400V

-

-

4KV

300V

300V

-

-

10mm

IEC61984/ UL1059

-

-

1

7.62mm

20A

-

spring-cage connection

400V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

Yes

15A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

-

9mm

IEC61984/ UL1059

-

panel

1

5.08mm

20A

-

spring-cage connection

320V

-

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

22~14AWG

0.2~2.5mm²

0.2~2.5mm²

copper

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Single row in a straight line

Yes

15A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

-

9mm

IEC61984/ UL1059

-

panel

1

5mm

20A

-

spring-cage connection

320V

-

UL94V-0