- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Test Specification | Type of installation | Number of rows | Pitch | Rated current | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGRC-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVM-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | - | 450V | - | - | 4KV | - | - | 300V | - | - | IEC60947/UL1059 | PCB welding | 1 | 5.08mm | 7A | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVTC-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 2 | 5mm | 10A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRCB-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRH-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 10A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-THR-2.5-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 4 | - | Yes | 4A | - | - | - | 250V | - | - | 2.5KV | - | 150V | - | - | IEC61984/ UL1059 | PCB welding | 1 | 2.5mm | 5A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVH-2.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 5A | - | - | 100V | - | - | 2.5KV | - | - | 150V | - | - | IEC61984/ UL1059 | PCB welding | 2 | 2.5mm | 4A | 100V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVTM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | no | 15A | - | 10A | - | - | - | - | - | - | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 2 | 5.08mm | 10A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGLM-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 12A | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRM-THR-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 3 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | 15A | 10A | - | - | 400V | - | - | 4KV | 300V | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVC-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | 15A | 10A | - | - | 320V | - | - | 4KV | 300V | 300V | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5.08mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGRC-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 10A | - | 10A | - | - | 130V | - | - | 2.5KV | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 3.81mm | 10A | 130V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVCB-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRH-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 10A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGVCB-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 400V | - | - | 4KV | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 7.5mm | 20A | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHBN-THR-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 6 | Double-row in a straight line | Yes | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 2 | 3.81mm | 8A | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-THR-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGLF-THR-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | High temperature resistant materials | 4 | Single row in a straight line | Yes | 15A | - | - | 400V | 320V | 250V | 4KV | 4KV | 4KV | 300V | - | - | IEC61984/ UL1059 | PCB welding | 1 | 5mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRTM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | IEC61984/ UL1059 | PCB welding | 2 | 5.08mm | 20A | 320V | Wave soldering/manual soldering | UL94V-0 |