- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Screwdriver | Sea level impulse withstanding voltage | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGKRC-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | - | 400V | - | - | 4KV | 300V | - | 300V | - | - | - | 9mm | IEC61984/ UL1059 | - | panel | - | 1 | 7.5mm | 20A | - | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~16AWG | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 8A | 8A | 8A | - | 250V | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGKDRW-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 26~12AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 10A | - | - | - | 320V | - | - | 4KV | - | 300V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 15EDGKNHC-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 24~16AWG | 0.2~1.0mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 4 | - | Yes | 8A | - | - | 320V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | - | - | - | 8mm | IEC61984/ UL1059 | - | - | - | 2 | 3.5mm | 8A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 8EDGKD-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 22~14AWG | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | 15A | 10A | - | - | 320V | - | - | 4KV | 300V | 150V | 300V | - | - | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGD-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGVT-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKNG-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~16AWG | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 8A | - | 8A | - | 250V | - | - | 2.5KV | - | 300V | - | 300V | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 5EDGRHM-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~125℃ | - | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Three rows in a straight line | Yes | 41A | 41A | 15A | 1000V | 630V | 630V | 6KV | 6KV | 6KV | 300V | 150V | 150V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVTM-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 6 | Double-row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGB-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGBM-5.0-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGVH-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 20 | Double-row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGBM-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | - | Yes | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | 1 | 7.5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGRH-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.5mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGKG-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | 28~16AWG | 0.5~1.5mm² | 0.5~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.4mm x1.5mm/1.6mm | Ⅰ | PA66 | 4 | - | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | Slotted screwdriver | 2.95kV | green | 7mm | IEC61984/ UL1059 | 0.2N.m | - | bag packaging | 1 | 3.5mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGRC-2.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 4A | 4A | 4A | 250V | - | - | 2.5KV | - | - | 150V | 150V | 150V | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 2.5mm | 5A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRH-2.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 5A | - | - | 100V | - | - | 2.5KV | - | - | 150V | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 2 | 2.5mm | 4A | - | - | 100V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-THR-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅲa | High temperature resistant materials | 2 | Single row in a straight line | Yes | 8A | - | - | - | 250V | - | - | 2.5KV | - | 300V | - | - | - | - | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 8A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 |