- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Number of potentials | Pin arrangement | Pluggable or not | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5EDGKDL-7.62-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | 20~8AWG | 0.2~10mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | 2 | - | Yes | - | - | 5A | 1000V | 1000V | 800V | 8KV | 8KV | 8KV | 600V | 600V | 600V | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 15EDGVC-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | - | 450V | - | - | 4KV | - | - | 300V | - | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 5.08mm | 7A | - | 450V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-LD-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRC-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHC-THR-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | -40℃~70℃ | - | - | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 4 | Double-row in a straight line | Yes | 8A | 8A | - | 320V | 250V | 200V | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 8A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHDM-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 4 | Double-row in a straight line | Yes | 10A | 10A | - | 250V | 125V | 80V | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | - | IEC61984/ UL1059 | 0.2N.m | PCB welding | 2 | 3.5mm | 10A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGLC-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 45° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 12A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRM-LD-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 8 | Single row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | IEC60947/UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVHC-THR-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | -40℃~70℃ | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 4 | Double-row in a straight line | Yes | 8A | 8A | - | 320V | 250V | 200V | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 8A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-3.81-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 7A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 2 | Single row in a straight line | Yes | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 8A | - | 250V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGRC-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | 2.5KV | - | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-THR-3.5-02P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 2 | Single row in a straight line | Yes | 8A | - | - | - | 250V | - | - | 2.5KV | - | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 8A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVHCM-THR-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | -40℃~70℃ | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 4 | Double-row in a straight line | Yes | 8A | 8A | - | 320V | 250V | 200V | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.5mm | 8A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVC-THR-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 7 | Single row in a straight line | Yes | 8A | - | - | - | 250V | - | - | 2.5KV | - | 300V | - | - | - | IEC61984/ UL1059 | - | PCB welding | 1 | 3.81mm | 8A | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHB-THR-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 6 | Double-row in a straight line | Yes | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 8A | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGRM-5.08-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 320V | - | - | 2KV | - | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 1 | 5.08mm | 12A | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHB-THR-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 6 | Double-row in a straight line | Yes | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.81mm | 8A | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGRHBN-THR-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~130℃ | - | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅲa | High temperature resistant materials | 6 | Double-row in a straight line | Yes | 8A | - | 8A | 250V | 160V | 160V | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 2 | 3.5mm | 8A | - | 160V | Reflow soldering/wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGVC-7.5-02P DEGSON | In Stock | - | Datasheet | -40℃~105℃ | - | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | 2 | Single row in a straight line | Yes | 15A | - | 10A | - | 400V | - | - | 4KV | - | 300V | - | 300V | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 |