Filters
  • Number of potentials
  • Contact Materials
  • Rated current
  • Insulation Materials
  • Ambient temperature (operation)
  • Flammability rating
  • Pitch
  • Environmental items
  • Number of rows
  • Rated voltage
  • Rated voltage (B)
  • Test Specification

Attribute column

Manufacturer

DEGSON Terminal Blocks - Headers, Plugs and Sockets

View Mode:
4645 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Ambient temperature (operation)

AWG

Conductor cross section flexible

Conductor cross section solid

Connection direction

Contact Materials

Contact point metal surface

Contact zone metal surface

Environmental items

Insulating material group

Insulation Materials

Number of potentials

Pluggable or not

Rated current (B)

Rated current (C)

Rated current (D)

Rated current(II/2)

Rated current(III/2)

Rated current(III/3)

Rated surge voltage(II/2)

Rated surge voltage(III/2)

Rated surge voltage(III/3)

Rated voltage (B)

Rated voltage (C)

Rated voltage (D)

Screwdriver

Strip length

Test Specification

Torque

Number of rows

Pitch

Rated current

screw thread

Connection method

Rated voltage

Flammability rating

In Stock

-

Datasheet

-40℃~105℃

30~16AWG

0.75~1.5mm²

0.5~1.5mm²

Copper alloy

-

tin-plated

Compliant with REACH/RoHS

PA66

3

Yes

10A

-

-

250V

-

-

2.5KV

2.5KV

-

300V

-

-

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.5mm

8A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

26~12AWG

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

10A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

-

10mm

IEC61984/ UL1059

-

1

5mm

20A

-

Push-in spring connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

3

Yes

15A

-

10A

-

400V

-

-

4KV

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.6N.m

1

7.5mm

18A

M3

Screw connection

400V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

26~12AWG

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

12A

-

10A

630V

320V

250V

4KV

4KV

4KV

300V

-

300V

-

10mm

IEC60947/UL1059

-

2

5.08mm

12A

-

Push-in spring connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

4

Yes

15A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

-

1

5mm

18A

M3

Screw connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.5~1.5mm²

0.5~1.5mm²

Copper alloy

-

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

8A

-

8A

250V

-

-

2.5KV

-

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

30~16AWG

0.75~1.5mm²

0.5~1.5mm²

Copper alloy

-

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

8A

-

8A

-

160V

-

-

2.5KV

-

300V

-

300V

Slotted screwdriver

8mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

8A

M2

Screw connection

160V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.5~1.5mm²

0.5~1.5mm²

Copper alloy

-

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

8A

-

8A

450V

-

-

4KV

-

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

5.08mm

7A

M2

Screw connection

450V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

1.0~2.5mm²

1.0~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

15A

-

10A

-

400V

-

-

4KV

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.5N.m

1

7.62mm

20A

M3

Screw connection

400V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

1.0~2.5mm²

1.0~2.5mm²

90°

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

15A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

-

1

5mm

18A

M3

Screw connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~12AWG

1.0~2.5mm²

1.0~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

15A

-

10A

-

320V

-

-

4KV

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.5N.m

1

5.08mm

20A

M3

Screw connection

320V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.5~1.5mm²

0.5~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

8A

-

8A

250V

-

-

2.5KV

-

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.5~1.5mm²

0.5~1.5mm²

90°

Copper alloy

Nickel plating

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

8A

-

8A

250V

-

-

2.5KV

-

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.5mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~20AWG

0.2~0.5mm²

0.2~0.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

4A

4A

4A

-

-

130V

-

-

2.5KV

150V

150V

150V

-

6mm

IEC61984/ UL1059

-

1

2.5mm

6A

-

spring-cage connection

130V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.5~1.5mm²

0.5~1.5mm²

90°

Copper alloy

Nickel plating

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

8A

-

8A

250V

-

-

2.5KV

-

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.5~1.5mm²

0.5~1.5mm²

90°

Copper alloy

Nickel plating

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

8A

-

8A

250V

-

-

2.5KV

-

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.81mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

26~12AWG

0.2~2.5mm²

0.2~2.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

10A

-

10A

1000V

400V

400V

6KV

4KV

4KV

300V

-

300V

Slotted screwdriver

10mm

IEC61984/ UL1059

0.4N.m

1

7.62mm

20A

M2.5

Push-in spring connection

400V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~16AWG

0.5~1.5mm²

0.5~1.5mm²

90°

Copper alloy

Nickel plating

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

8A

-

8A

250V

-

-

2.5KV

-

-

300V

-

300V

Slotted screwdriver

7mm

IEC61984/ UL1059

0.2N.m

1

3.5mm

7A

M2

Screw connection

250V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~14AWG

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

10A

-

10A

-

-

130V

-

-

2.5KV

300V

-

300V

-

6mm

IEC61984/ UL1059

-

1

3.5mm

10A

-

spring-cage connection

130V

UL94V-0

In Stock

-

Datasheet

-40℃~105℃

28~14AWG

0.2~1.5mm²

0.2~1.5mm²

Copper alloy

tin-plated

tin-plated

Compliant with REACH/RoHS

PA66

2

Yes

10A

-

10A

-

-

130V

-

-

2.5KV

300V

-

300V

-

6mm

IEC61984/ UL1059

-

1

3.81mm

10A

-

spring-cage connection

130V

UL94V-0