- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shell material | Actuation component color | Ambient temperature | Ambient temperature (operation) | Ambient temperature (storage/transportation) | Cable composition | Cable outer diameter | Cable resistance | China RoHS | Connection direction | Contact Materials | Contact point metal surface | Contact surface material | Contact zone metal surface | Cover color | Customization basis | Environmental items | Flammability rating ,in line with UL94 | Handle color | Handle material area | Insert / pull out cycle | Insulating material group | Insulation Materials | IP class | Material of contact surface | Maximum charge power | Number of potentials | Outer sheath, material | Outer sheath,color | Overvoltage level | Pin arrangement | Pluggable or not | Pollution level | Power pin quantity | Protective cover material | Pullout force | Quantity of signal contacts | Rated current (B) | Rated current (C) | Rated current (D) | Rated current(II/2) | Rated current(III/2) | Rated current(III/3) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | REACH | Resistance coding | Sealing material | Shell color | Signal contact rated current | Signal contact rated voltage | Signal transmission type | Strip length | Test Specification | Type of installation | Vehicle connector depth | Vehicle connector height | Vehicle connector width | Wiring level | Wiring standard | working altitude | Number of rows | Pitch | Insulation resistance | Cable length | Rated current | Wire type | Connection method | Rated voltage | Process | Insertion force | Certifications | Minimum bend radius | Phase | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGDM-7.5-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 90° | copper | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | - | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | - | - | - | - | 1 | 7.5mm | - | - | 20A | - | spring-cage connection | 320V | - | - | - | - | - | UL94V-0 | ||
![]() 15EDGLC-3.5-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 45° | Copper alloy | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | 8A | - | 8A | 250V | - | - | 2.5KV | - | - | 300V | - | 300V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 3.5mm | - | - | 12A | - | - | 250V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 8EDGC-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | - | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | - | - | - | - | 1 | 5mm | - | - | 20A | - | spring-cage connection | 320V | - | - | - | - | - | UL94V-0 | ||
![]() 8EDGAM-7.5-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | - | Yes | - | - | - | - | - | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | - | - | - | - | 6mm | IEC61984/ UL1059 | - | - | - | - | - | - | - | 1 | 7.5mm | - | - | 20A | - | spring-cage connection | 320V | - | - | - | - | - | UL94V-0 | ||
![]() 8EDGRC-2.5-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | Copper alloy | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | 4A | 4A | 4A | - | - | 130V | - | - | 2.5KV | 150V | 150V | 150V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 2.5mm | - | - | 6A | - | - | 130V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 8EDGRC-5.08-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | 15A | - | 10A | - | - | 320V | - | - | 4KV | 300V | - | 300V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 5.08mm | - | - | 20A | - | - | 320V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 8EDGVC-2.5-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 90° | Copper alloy | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | 4A | 4A | 6A | - | - | 130V | - | - | 2.5KV | 150V | 150V | 150V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 2.5mm | - | - | 6A | - | - | 130V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 8EDGVC-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 90° | copper | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | 15A | 15A | 10A | - | - | 320V | - | - | 4KV | 300V | 300V | 300V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 5mm | - | - | 20A | - | - | 320V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 15EDGRHM-3.5-04P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | Copper alloy | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 4 | - | - | - | Double-row in a straight line | Yes | - | - | - | - | - | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | - | - | - | - | IEC60947/UL1059 | PCB welding | - | - | - | - | - | - | 2 | 3.5mm | - | - | 7A | - | - | 250V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 15EDGRTM-3.81-04P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | Copper alloy | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 4 | - | - | - | Double-row in a straight line | Yes | - | - | - | - | - | 8A | - | - | 250V | - | - | 2.5KV | - | - | 300V | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 2 | 3.81mm | - | - | 7A | - | - | 250V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 8EDGRC-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | 15A | - | 10A | - | - | 400V | - | - | 4KV | 300V | - | 300V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 7.62mm | - | - | 20A | - | - | 400V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 8EDGVC-7.62-02P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 90° | copper | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 2 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | 15A | 15A | 10A | - | - | 400V | - | - | 4KV | 300V | 300V | 300V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 7.62mm | - | - | 20A | - | - | 400V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 2EDGR-THR-5.0-05P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~130℃ | - | - | - | - | - | 0° | copper | tin-plated | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅲa | High temperature resistant materials | - | - | - | 5 | - | - | - | Single row in a straight line | Yes | - | - | - | - | - | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 5mm | - | - | 20A | - | - | 320V | Reflow soldering/wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 2EDGRHM-5.0-04P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 0° | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 4 | - | - | - | Double-row in a straight line | Yes | - | - | - | - | - | 15A | - | 10A | - | 320V | - | - | 4KV | - | 300V | - | 300V | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 1 | 5mm | - | - | 10A | - | - | 320V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() 15EDGVHDM-3.5-04P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃ | - | - | - | - | - | 90° | copper | - | - | tin-plated | - | - | Compliant with REACH/RoHS | - | - | - | - | Ⅰ | PA66 | - | - | - | 4 | - | - | - | Double-row in a straight line | Yes | - | - | - | - | - | 10A | 10A | - | 250V | 125V | 80V | 2.5KV | 2.5KV | 2.5KV | 150V | - | - | - | - | - | - | - | - | - | - | IEC61984/ UL1059 | PCB welding | - | - | - | - | - | - | 2 | 3.5mm | - | - | 10A | - | - | 250V | Wave soldering/manual soldering | - | - | - | - | UL94V-0 | ||
![]() DGFA2S-A1 DEGSON | In Stock | - | Datasheet | - | - | -25℃...105℃ | - | - | - | - | - | - | - | CuZn | - | - | - | - | - | - | V0 | - | - | - | - | - | IP67 | Au | - | 2 | - | - | Ⅱ | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ≥ 100 MΩ | - | 7A | - | Soldering | - | - | - | - | - | - | - | ||
![]() MEDC-T-125A-V-5.0M DEGSON | In Stock | - | - | Plastic | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | 2x35mm²+25mm²+2x0.75mm²+4x0.5mm² | 26±0.8mm | ≤ 0.000272Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | Ag | - | black | Provided according to customer requirements | - | - | black | Plastic | 10000 | - | - | IP54(coupling ) | - | 125KW | - | TPU | black | - | - | - | - | 3 | Soft plastic | < 100N | 2 | - | - | - | - | - | - | - | - | - | - | - | - | conform | 1500Ω | - | black | 2 | 30 | Pulse width adjustment | 300±30mm | - | - | 271mm(Vehicle charging connector) | 102mm(Vehicle charging connector) | 72mm(Vehicle charging connector) | 6 class | EN50620 | ≤2000m | - | - | - | 5000±100mm | 125A | Straight line | - | 1000V | - | < 100N | CE | 156mm | 3 | V0 | ||
![]() MEDC-T-150A-V-5.0M DEGSON | In Stock | - | - | Plastic | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | 2x50mm²+25mm²+2x0.75mm²+4x0.5mm² | 30.2±0.8mm | ≤ 0.000272Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | Ag | - | black | Provided according to customer requirements | - | - | black | Plastic | 10000 | - | - | IP54(coupling ) | - | 150KW | - | TPU | black | - | - | - | - | 3 | Soft plastic | < 100N | 2 | - | - | - | - | - | - | - | - | - | - | - | - | conform | 1500Ω | - | black | 2 | 30 | Pulse width adjustment | 300±30mm | - | - | 271mm(Vehicle charging connector) | 102mm(Vehicle charging connector) | 72mm(Vehicle charging connector) | 6 class | EN50620 | ≤2000m | - | - | - | 5000±100mm | 150A | Straight line | - | 1000V | - | < 100N | CE | 181mm | 3 | V0 | ||
![]() MEDC-T-80A-V-5.0M DEGSON | In Stock | - | - | Plastic | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | 3x25mm²+2x0.75mm²+4x0.5mm² | 24.5±0.8mm | ≤ 0.000272Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | Ag | - | black | Provided according to customer requirements | - | - | black | Plastic | 10000 | - | - | IP54(coupling ) | - | 80KW | - | TPU | black | - | - | - | - | 3 | Soft plastic | < 100N | 2 | - | - | - | - | - | - | - | - | - | - | - | - | conform | 1500Ω | - | black | 2 | 30 | Pulse width adjustment | 300±30mm | - | - | 271mm(Vehicle charging connector) | 102mm(Vehicle charging connector) | 72mm(Vehicle charging connector) | 6 class | EN50620 | ≤2000m | - | - | - | 5000±100mm | 80A | Straight line | - | 1000V | - | < 100N | CE | 147mm | 3 | V0 | ||
![]() MEDC-T-200A-V-5.0M DEGSON | In Stock | - | - | Plastic | Silver | - | - 30 °C ~ 50 °C | - 40 °C ~ 80 °C | 2x70 mm²+1x35 mm²+2×0.75mm²+4×0.5mm² | 34.7±0.8mm | ≤ 0.000272Ω/m (Based on the power core, at an ambient temperature of 20°C) | conform | - | - | - | Ag | - | black | Provided according to customer requirements | - | - | black | Plastic | 10000 | - | - | IP54(coupling ) | - | 200KW | - | TPU | black | - | - | - | - | 3 | Soft plastic | < 100N | 2 | - | - | - | - | - | - | - | - | - | - | - | - | conform | 1500Ω | - | black | 2 | 30 | Pulse width adjustment | 300±30mm | - | - | 271mm(Vehicle charging connector) | 102mm(Vehicle charging connector) | 72mm(Vehicle charging connector) | 6 class | EN50620 | ≤2000m | - | - | - | 5000±100mm | 200A | Straight line | - | 1000V | - | < 100N | CE | 208mm | 3 | V0 |