- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter wire range | Ambient temperature | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | classification | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Dimensions | Environmental items | Female/Male | Insulating material group | Insulation Materials | Marking strip | Material of contact surface | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Shell color | spacing | Strip length | Test Specification | Type of installation | Type of packaging | Series | Number of positions | Number of rows | Pitch | insulation resistance | Mechanical life | Rated current | Connection method | Rated voltage | Degree of protection | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM-EBS-0004-M-L300 DEGSON | In Stock | - | Datasheet | 3.55~3.85mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DD | 8 | - | - | ≥30MΩ | ≥100次 | - | Screw connection | 48V DC | MatchingIP66 | - | ||
![]() SA-EBBR-2006-F DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | Insert | - | - | - | - | - | - | - | 3A | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DD | 14 | - | - | ≥100MΩ | ≥3000次 | - | Screw connection | - | - | - | ||
![]() RM-EBBR-2006-M DEGSON | In Stock | - | Datasheet | - | - | - | - | - | - | - | Insert | - | - | - | - | - | - | - | 3A | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DD | 14 | - | - | ≥100MΩ | ≥3000次 | - | Screw connection | - | - | - | ||
![]() PM-EBS-0006-M-L300 DEGSON | In Stock | - | Datasheet | 3.55~3.85mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DD | 12 | - | - | ≥30MΩ | ≥100次 | - | Screw connection | 48V DC | MatchingIP66 | - | ||
![]() SM-EBS-0003-F-L300 DEGSON | In Stock | - | Datasheet | 3.55~3.85mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DD | 7 | - | - | ≥30MΩ | ≥100次 | - | Screw connection | 48V DC | MatchingIP66 | - | ||
![]() DGFA-02 DEGSON | In Stock | - | Datasheet | - | -25℃...105℃ | - | - | - | - | - | - | - | - | - | - | CuZn | - | - | - | - | - | - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | Crimp | - | - | - | ||
![]() DGFA-01 DEGSON | In Stock | - | Datasheet | - | -25℃...105℃ | - | - | - | - | - | - | - | - | - | - | CuZn | - | - | - | - | - | - | - | - | Au | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | Crimp | - | - | - | ||
![]() DG1134-07-S8B0P-8P DEGSON | In Stock | - | Datasheet | - | - | - | -40 °C ~ 85 °C | - | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | - | - | - | 8 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | DM | - | - | - | - | - | 1.5A;125V | - | - | - | - | ||
![]() 8EDGKRMA-7.62-05P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-7.5 | - | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | 5 | DG010 | 300 | Single row in a straight line | Yes | 11.5 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | - | / | - | - | 9mm | IEC61984/ UL1059 | panel | - | - | - | 1 | 7.62mm | - | - | 20A | spring-cage connection | 400V | - | UL94V-0 | ||
![]() DG1134-09-S8BSN-8P DEGSON | In Stock | - | Datasheet | - | - | - | -40 °C ~ 85 °C | - | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | - | - | - | 8 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | DM | - | - | - | - | - | 1.5A;125V | - | - | - | - | ||
![]() DG1129-04-S8B0P-X1-8P DEGSON | In Stock | - | Datasheet | - | - | - | -40 °C ~ 85 °C | - | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | - | - | - | 8 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DM | - | - | - | - | - | 1.5A;125V | - | - | - | - | ||
![]() 2EDGKDT-5.0-03P DEGSON | In Stock | - | Datasheet | - | - | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 24~14AWG | / | - | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | - | 3 | / | 3400 | - | Yes | 3.35 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 800V | 400V | 320V | 30% ~ 70% | / | green | - | 10mm | - | - | box-packed | - | - | - | 5mm | - | - | 16A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDT-5.0-04P DEGSON | In Stock | - | Datasheet | - | - | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 24~14AWG | / | - | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | - | 4 | / | 650 | - | Yes | 4.46 | 15A | - | 10A | 4KV | - | - | 300V | - | 300V | 800V | 400V | 320V | 30% ~ 70% | / | green | - | 10mm | - | - | box-packed | - | - | - | 5mm | - | - | 16A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDT-5.0-02P DEGSON | In Stock | - | Datasheet | - | - | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 24~14AWG | / | - | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | - | 2 | / | 1350 | - | Yes | 2.22 | 15A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 800V | 400V | 320V | 30% ~ 70% | / | green | - | 10mm | - | - | box-packed | - | - | - | 5mm | - | - | 16A | Push-in spring connection | 400V | - | UL94V-0 | ||
![]() DG1126-S80BP-3A-8P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~85℃(depending on derating curve) | - | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | PBT | - | - | 8 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | 1.5A;125V | - | - | - | - | ||
![]() 8EDGKGB-7.5-04P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-7.5 | - | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | 4 | DG010 | 900 | - | Yes | 11 | 15A | 15A | - | - | - | 4KV | 300V | 300V | - | - | - | 400V | - | / | - | - | 10mm | IEC61984/ UL1059 | - | - | - | - | 1 | 7.5mm | - | - | 20A | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 8EDGKGB-7.5-08P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-7.5 | - | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | 8 | DG010 | 520 | - | Yes | 19.8 | 15A | 15A | - | - | - | 4KV | 300V | 300V | - | - | - | 400V | - | / | - | - | 10mm | IEC61984/ UL1059 | - | - | - | - | 1 | 7.5mm | - | - | 20A | spring-cage connection | 400V | - | UL94V-0 | ||
![]() 2EDGKDRW-5.08-03P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃(depending on derating curve) | - | 26~12AWG | / | - | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | - | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | 3 | / | 100 | - | Yes | 4.94 | 10A | - | - | - | 4KV | - | 300V | - | - | - | 320V | - | - | / | - | - | 9mm | IEC61984/ UL1059 | - | - | - | - | 1 | 5.08mm | - | - | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() DG1128-04-S8B8P-X-8P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃(depending on derating curve) | - | - | - | - | - | - | - | - | Copper alloy | - | Gold plate | - | - | - | - | - | - | - | 8 | - | / | - | - | / | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | - | - | - | - | - | - | - | - | - | - | 1.5A;125V | - | - | - | - | ||
![]() 8EDGKF-5.0-09P DEGSON | In Stock | - | Datasheet | - | - | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | - | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | copper | tin-plated | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | - | 9 | DG010 | 240 | - | Yes | 16.67 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | - | - | 9mm | IEC61984/ UL1059 | - | - | - | - | 1 | 5mm | - | - | 20A | spring-cage connection | 320V | - | UL94V-0 |