- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKDGB-7.62-05P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~12AWG | / | 2EDG-PWI | 0.5~2.5mm² | 0.5~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | PA66 | / | 5 | / | 570 | - | Yes | 2.48 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | 30% ~ 70% | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | - | - | Push-in spring connection | - | - | UL94V-0 | ||
![]() 2EDGKDGB-7.62-08P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~12AWG | / | 2EDG-PWI | 0.5~2.5mm² | 0.5~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | PA66 | / | 8 | / | 570 | - | Yes | 2.48 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | 30% ~ 70% | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | - | - | Push-in spring connection | - | - | UL94V-0 | ||
![]() 2EDGKDGB-7.62-09P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~12AWG | / | 2EDG-PWI | 0.5~2.5mm² | 0.5~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | PA66 | / | 9 | / | 570 | - | Yes | 2.48 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | 30% ~ 70% | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | - | - | Push-in spring connection | - | - | UL94V-0 | ||
![]() 2EDGKDGB-7.62-12P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 26~12AWG | / | 2EDG-PWI | 0.5~2.5mm² | 0.5~2.5mm² | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | PA66 | / | 12 | / | 570 | - | Yes | 2.48 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | 30% ~ 70% | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | - | - | Push-in spring connection | - | - | UL94V-0 | ||
![]() 2EDGKF-5.08-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 800 | - | Yes | 4.90625 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKF-5.08-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 600 | - | Yes | 8.1818181818182 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKF-5.08-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 460 | - | Yes | 11.467391304348 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKF-5.08-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 220 | - | Yes | 23.18 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M3 | Screw connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRD-5.0-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG010 | 420 | Single row in a straight line | Yes | 6.9 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRD-5.0-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 350 | Single row in a straight line | Yes | 8.6 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKRD-5.0-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | DG010 | 145 | Single row in a straight line | Yes | 19 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | 9mm | IEC61984/ UL1059 | - | panel | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 5EDGKHM-7.62-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 90 | - | Yes | 23.06 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | - | slotted-phillips screwdriver | 11mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 7.62mm | 41A | M3 | - | 1000V | - | UL94V-0 | ||
![]() 5EDGKHM-7.62-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 60 | - | Yes | 35 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | - | slotted-phillips screwdriver | 11mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 7.62mm | 41A | M3 | - | 1000V | - | UL94V-0 | ||
![]() 5EDGKHM-7.62-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 40 | - | Yes | 51.25 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | - | slotted-phillips screwdriver | 11mm | IEC61984/ UL1059 | 0.8N.m | - | 1 | 7.62mm | 41A | M3 | - | 1000V | - | UL94V-0 | ||
![]() 5EDGK-10.16-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 20~6AWG | / | 5EDG-PWI | 0.5~10mm² | 0.5~10mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 120 | - | Yes | 33.05 | 52A | 52A | 10A | - | - | 6KV | 600V | 600V | 300V | - | - | 600V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 1.2N.m | - | 1 | 10.16mm | 57A | M4 | Screw connection | 600V | - | UL94V-0 | ||
![]() 8EDGKGB-5.0-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 250 | - | Yes | 11.2 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKGB-5.0-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 200 | - | Yes | 13.4 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKGB-5.0-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | DG010 | 150 | - | Yes | 22.4 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 4.66 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | Nickel plating | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 440 | Single row in a straight line | Yes | 6.15 | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | PCB welding | 1 | 3.81mm | 7A | M2 | - | 250V | Wave soldering/manual soldering | UL94V-0 |