- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | IP class | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated current (Use Group B) | Rated current (Use Group D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage (Use Group B) | Rated voltage (Use Group D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKRP-3.81-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 12 | / | 400 | - | Yes | 10.12 | 8A | - | - | - | - | 2.5KV | - | - | 300V | - | - | - | - | 250V | - | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-15P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 15 | / | 330 | - | Yes | 12.46 | 8A | - | - | - | - | 2.5KV | - | - | 300V | - | - | - | - | 250V | - | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 15EDGKRP-3.81-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 16 | / | 290 | - | Yes | 13.24 | 8A | - | - | - | - | 2.5KV | - | - | 300V | - | - | - | - | 250V | - | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L2-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 4 | / | 200 | - | Yes | 10.9 | 20A | 20A | 5A | - | - | 4KV | 6KV | 6KV | 600V | 600V | 600V | - | - | 630V | 500V | 400V | - | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L2-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 6 | / | 140 | - | Yes | 15.62 | 20A | 20A | 5A | - | - | 4KV | 6KV | 6KV | 600V | 600V | 600V | - | - | 630V | 500V | 400V | - | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L3-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 4 | / | 200 | - | Yes | 10.9 | 20A | 20A | 5A | - | - | 4KV | 6KV | 6KV | 600V | 600V | 600V | - | - | 630V | 500V | 400V | - | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L4-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 6 | / | 140 | - | Yes | 15.62 | 20A | 20A | 5A | - | - | 4KV | 6KV | 6KV | 600V | 600V | 600V | - | - | 630V | 500V | 400V | - | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 9EDGKS-7.62-L6-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~12AWG | / | / | 0.2~4.0mm² | 0.2~4mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.4mm/2.5mm | Ⅰ | PA66 | IP20 | / | 6 | / | 140 | - | Yes | 15.62 | 20A | 20A | 5A | - | - | 4KV | 6KV | 6KV | 600V | 600V | 600V | - | - | 630V | 500V | 400V | - | 600V | slotted-phillips screwdriver | Black | 7mm | IEC61984/ UL1059 | 0.5N.m | - | box-packed | 1 | 7.62mm | 29A | M3 | Screw connection | 500V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 3 | - | 200 | - | Yes | 2.7031 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 6 | - | 750 | - | Yes | 5.3362 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 8 | - | 600 | - | Yes | 7.0916 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-09P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 9 | - | 525 | - | Yes | 7.9693 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-11P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 11 | - | 450 | - | Yes | 9.7247 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-12P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 12 | - | 400 | - | Yes | 10.6024 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-13P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 13 | - | 350 | - | Yes | 11.4801 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-14P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 14 | - | 325 | - | Yes | 12.3578 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-16P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 16 | - | 300 | - | Yes | 14.1032 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-17P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 17 | - | 275 | - | Yes | 14.9809 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKD-3.81-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | - | 20 | - | 240 | - | Yes | 17.604 | 8A | 8A | 8A | - | - | - | 2.5KV | - | 300V | 300V | 300V | - | - | - | 250V | - | - | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 3.81mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 2EDGVM-7.5-04P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | / | 4 | / | 600 | Single row in a straight line | Yes | 3.166 | - | - | - | 15A | 10A | - | 4KV | - | - | - | - | 300V | 300V | - | 400V | - | 30% ~ 70% | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | - | - | Wave soldering/manual soldering | UL94V-0 |