- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKNHBM-3.5-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 26 | - | 140 | Yes | 19.13 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | - | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHBM-3.5-48P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 48 | - | 70 | Yes | 33.87 | 10A | 10A | 10A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 320V | 160V | 160V | - | 11mm | IEC61984/ UL1059 | - | 2 | 3.5mm | 13.4A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKR-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 1400 | Yes | 3.25 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKR-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 925 | Yes | 4.81 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 4 | - | 540 | Yes | 7.778 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKR-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 700 | Yes | 6.37 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 360 | Yes | 11.984 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKB-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 7 | - | 315 | Yes | 13.651 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKB-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | - | 270 | Yes | 15.582 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKR-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 520 | Yes | 8.71 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKR-3.81-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 350 | Yes | 10.27 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 12 | - | 180 | Yes | 23.389 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKR-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.75~1.5mm² | 0.5~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 300 | Yes | 12.61 | 8A | - | - | 2.5KV | - | - | 300V | - | 250V | - | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.2N.m | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKB-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 15 | - | 135 | Yes | 31.684 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKB-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 16 | - | 130 | Yes | 32.316 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKB-5.08-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 17 | - | 125 | Yes | 32.933 | 15A | - | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 8EDGK-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 150 | Yes | 3.33 | 10A | - | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 1025 | Yes | 3.41 | 10A | - | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 700 | Yes | 6.89 | 10A | - | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 650 | Yes | 7.15 | 10A | - | 10A | - | - | 2.5KV | 300V | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 |