- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGK-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 525 | - | Yes | 7.62 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 500 | - | Yes | 8.35 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 410 | - | Yes | 9.94 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 340 | - | Yes | 11.25 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 300 | - | Yes | 13.5 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 250 | - | Yes | 15 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGK-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | / | 225 | - | Yes | 17.89 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | 6mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGKR-2.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | DG009 | 200 | Single row in a straight line | Yes | 2.8 | 4A | - | - | - | - | 2.5KV | 150V | - | - | - | - | 130V | / | 10mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 8EDGKR-2.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~20AWG | / | / | 0.2~0.5mm² | 0.2~0.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG009 | 100 | Single row in a straight line | Yes | 3.8 | 4A | - | - | - | - | 2.5KV | 150V | - | - | - | - | 130V | / | 10mm | IEC61984/ UL1059 | - | 1 | 2.5mm | 6A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 2EDGKDFM-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 520 | - | Yes | 5.767 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 385 | - | Yes | 7.314 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 360 | - | Yes | 8.963 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 9EDGK-5.0-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 5 | DG010 | 350 | - | Yes | 8.42 | 14.5A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 320V | 160V | 160V | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 9EDGK-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 6 | DG010 | 310 | - | Yes | 10.02 | 14.5A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 320V | 160V | 160V | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 100 | - | Yes | 28.486 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 9EDGK-5.0-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | Gold plate | Compliant with REACH/RoHS | II | PA66 | / | 10 | DG010 | 195 | - | Yes | 16.42 | 14.5A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 320V | 160V | 160V | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 2EDGKBM-5.0-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 15 | - | 175 | - | Yes | 30.286 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | - | 1 | 5mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 8EDGKG-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG010 | 675 | - | Yes | 5.93 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGKG-5.0-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | DG010 | 575 | - | Yes | 7.39 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | 9mm | IEC61984/ UL1059 | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 2EDGKM-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | / | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 275 | Single row in a straight line | Yes | 11.83 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | 1 | 7.5mm | 20A | M3 | Screw connection | 400V | UL94V-0 |