- Number of potentials
- Contact Materials
- Insulation Materials
- Ambient temperature (operation)
- Pitch
- Environmental items
- Rated voltage (B)
- Test Specification
- Pluggable or not
- Rated current (B)
- Insulating material group
- Contact zone metal surface
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Pitch | Process |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKN-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 10 | - | 100 | - | Yes | 5.795 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 15EDGKN-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 13 | - | 510 | - | Yes | 7.315 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 15EDGKN-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 14 | - | 510 | - | Yes | 7.942 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 15EDGKN-3.5-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 17 | - | 400 | - | Yes | 9.565 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 15EDGKN-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 18 | - | 400 | - | Yes | 10.168 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 15EDGKN-3.5-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 24 | - | 220 | - | Yes | 13.992 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | - | 3.5mm | - | ||
![]() 2EDGKA-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 4 | - | 520 | - | Yes | 8.472 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.5mm | - | ||
![]() 2EDGKA-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 330 | - | Yes | 15.216 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 7.5mm | - | ||
![]() 2EDGKL-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | Single row in a straight line | Yes | 7.5 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 2EDGKL-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 200 | Single row in a straight line | Yes | 14.4 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | - | 5.08mm | - | ||
![]() 15EDGKNM-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 250 | - | Yes | 2.5755 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGKNM-3.81-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 100 | - | Yes | 3.102 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGKNM-3.81-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 700 | - | Yes | 4.6815 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGKNM-3.81-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 630 | - | Yes | 5.208 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGKNM-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 560 | - | Yes | 5.7345 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGKNM-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 530 | - | Yes | 6.261 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGKNM-3.81-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 0 | - | Yes | 7.8405 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGKNM-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 300 | - | Yes | 9.42 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGKNM-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 0 | - | Yes | 10.473 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | - | 3.81mm | - | ||
![]() 15EDGVT-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | - | Double-row in a straight line | Yes | - | 8A | - | 2.5KV | - | - | 300V | - | 250V | - | - | / | - | IEC60947/UL1059 | - | PCB welding | 3.81mm | Wave soldering/manual soldering |