- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKNHC-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.0mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 300 | Yes | 3.34 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 160V | 160V | / | - | 8mm | IEC61984/ UL1059 | - | - | 2 | 3.5mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHC-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.0mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 320 | Yes | 6.69 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 160V | 160V | / | - | 8mm | IEC61984/ UL1059 | - | - | 2 | 3.5mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHC-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.0mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 250 | Yes | 8.91 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 160V | 160V | / | - | 8mm | IEC61984/ UL1059 | - | - | 2 | 3.5mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHC-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~16AWG | / | / | 0.2~1.0mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 185 | Yes | 11.14 | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | 320V | 160V | 160V | / | - | 8mm | IEC61984/ UL1059 | - | - | 2 | 3.5mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKAM-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 250 | Yes | 3.28 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKAM-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | / | 100 | Yes | 4.92 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKAM-3.81-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 9 | / | 535 | Yes | 8.22 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKAM-3.81-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | 515 | Yes | 9.02 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKAM-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 11 | / | 475 | Yes | 9.86 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKAM-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 12 | / | 425 | Yes | 10.66 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKAM-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 14 | / | 380 | Yes | 12.21 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKAM-3.81-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 16 | / | 325 | Yes | 13.77 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 15EDGKAM-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | 305 | Yes | 15.4 | 8A | 8A | 2.5KV | - | - | 300V | 300V | 250V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-03P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 3 | / | 660 | - | 9.38 | 15A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-04P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 4 | / | 490 | - | 12.33 | 15A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-05P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 5 | / | 390 | - | 15.29 | 15A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKEM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 0° | Copper alloy | Nickel plating | Nickel plating | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | / | 40 | Yes | 7.08 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | - | 8mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-09P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 9 | / | 210 | - | 27.1 | 15A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-10P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 10 | / | 190 | - | 30.05 | 15A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-11P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 11 | / | 170 | - | 33.01 | 15A | 10A | 6KV | 6KV | 6KV | 300V | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 |