- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGKC-5.08-HP-12P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 12 | / | 160 | - | 35.96 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-13P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 13 | / | 140 | - | 38.91 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-15P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 15 | / | 120 | - | 44.82 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-16P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 16 | / | 120 | - | 47.77 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-17P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 17 | / | 100 | - | 50.73 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-19P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 19 | / | 90 | - | 56.63 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-22P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 22 | / | 80 | - | 65.49 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-23P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 23 | / | 80 | - | 68.45 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 2EDGKC-5.08-HP-02P DEGSON | In Stock | - | Datasheet | - | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | 2.8mm x2.0mm/2.4mm | Ⅰ | PA66 | / | 2 | / | 500 | - | 6.43 | 15A | - | 10A | 6KV | 6KV | 6KV | 300V | - | 300V | 1000V | 800V | 400V | Slotted screwdriver | green | 10mm | IEC61984/ UL1059 | 0.5N.m | box-packed | 1 | 5.08mm | 12A | M2.5 | Screw connection | 800V | UL94V-0 | ||
![]() 8EDGKGB-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | DG010 | 50 | Yes | 4.8 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGKGB-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 5 | DG010 | 250 | Yes | 11.2 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | / | - | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 2EDGKFM-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | / | 415 | Yes | 9.58 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5mm | 20A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKDM-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 3 | - | 200 | Yes | 3.4101 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKDM-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 7 | - | 525 | Yes | 6.8609 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKDM-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 8 | - | 400 | Yes | 7.5536 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKDM-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 11 | - | 350 | Yes | 10.0767 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKDM-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 12 | - | 330 | Yes | 10.8884 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKDM-3.5-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 14 | - | 310 | Yes | 12.8798 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKDM-3.5-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 18 | - | 235 | Yes | 16.3206 | 8A | 8A | 8A | - | 2.5KV | - | 300V | 300V | 300V | - | 250V | - | - | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 8EDGK-3.81-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 200 | Yes | 2.5 | 10A | - | 10A | - | - | 2.5KV | 300V | - | 300V | - | - | 130V | / | - | 6mm | IEC61984/ UL1059 | - | - | 1 | 3.81mm | 10A | - | spring-cage connection | 130V | UL94V-0 |