- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Shell color | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5EDGKH-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 130 | - | Yes | 20.58 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | slotted-phillips screwdriver | - | 11mm | IEC61984/ UL1059 | 0.8N.m | 1 | 7.62mm | 41A | M3 | - | 1000V | UL94V-0 | ||
![]() 5EDGKH-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 100 | - | Yes | 24.75 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | slotted-phillips screwdriver | - | 11mm | IEC61984/ UL1059 | 0.8N.m | 1 | 7.62mm | 41A | M3 | - | 1000V | UL94V-0 | ||
![]() 5EDGKH-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | 0.5~6.0mm² | 0.5~6mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 90 | - | Yes | 28.89 | 41A | 41A | 5A | 6KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 1000V | slotted-phillips screwdriver | - | 11mm | IEC61984/ UL1059 | 0.8N.m | 1 | 7.62mm | 41A | M3 | - | 1000V | UL94V-0 | ||
![]() 2EDGKDFM-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 520 | - | Yes | 5.767 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 8EDGKR-3.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 590 | Single row in a straight line | Yes | 5.5 | 10A | - | 10A | - | 3KV | - | 300V | - | 300V | - | 130V | - | / | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 2EDGKDFM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 230 | - | Yes | 13.522 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 200 | - | Yes | 15.335 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 195 | - | Yes | 16.698 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 150 | - | Yes | 20.124 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 145 | - | Yes | 21.767 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKDFM-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 140 | - | Yes | 23.31 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 8EDGKR-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~14AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | / | 180 | Single row in a straight line | Yes | 19 | 10A | - | 10A | - | 3KV | - | 300V | - | 300V | - | 130V | - | / | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 10A | - | spring-cage connection | 130V | UL94V-0 | ||
![]() 2EDGKDFM-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 130 | - | Yes | 24.658 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | UL94V-0 | ||
![]() 2EDGKN-5.0-03P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 3 | - | 150 | - | Yes | 3.8 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.0-10P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 10 | - | 275 | - | Yes | 12.55 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.0-13P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 13 | - | 200 | - | Yes | 16.3 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.0-15P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 15 | - | 175 | - | Yes | 18.8 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKN-5.0-18P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 18 | - | 140 | - | Yes | 22.55 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | UL94V-0 | ||
![]() 2EDGKBM-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 340 | - | Yes | 12.059 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | 1 | 5.08mm | 18A | M3 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKN-5.0-20P DEGSON | In Stock | - | Datasheet | -40 °C ~ 105 °C(depending on derating curve) | 24~16AWG | - | - | 0.2~2.5mm² | 0.2~2.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | PA66 | - | 20 | - | 125 | - | Yes | 25.05 | 10A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 400V | 320V | slotted-phillips screwdriver | green | 11mm | IEC61984/ UL1059 | - | 1 | 5mm | 12A | - | Push-in spring connection | 400V | UL94V-0 |