- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKNM-3.5-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 560 | - | Yes | 5.7246 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNM-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 2 | / | 300 | - | Yes | 1.8103 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNM-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 3.0025 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNM-3.5-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 3.5986 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNM-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 470 | - | Yes | 7.0892 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNM-3.5-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 0 | - | Yes | 8.8775 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 2EDGKLM-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 50 | Single row in a straight line | Yes | 9 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 12A | M2.5 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKLM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 50 | Single row in a straight line | Yes | 13.75 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 12A | M2.5 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKLM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 180 | Single row in a straight line | Yes | 20.56 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 12A | M2.5 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKLM-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 150 | Single row in a straight line | Yes | 27.13 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 12A | M2.5 | Screw connection | 250V | UL94V-0 | ||
![]() 2EDGKLM-5.08-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 120 | Single row in a straight line | Yes | 32.5 | 10A | - | 10A | - | 2KV | - | 300V | - | 300V | - | 250V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 12A | M2.5 | Screw connection | 250V | UL94V-0 | ||
![]() 5EDGKM-10.16-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~10mm² | 0.5~10mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 90 | - | Yes | 29.271 | 52A | 52A | 10A | - | - | 6KV | 600V | 600V | 300V | - | - | 600V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 1.2N.m | 1 | 10.16mm | 57A | M4 | Screw connection | 600V | UL94V-0 | ||
![]() 5EDGKM-10.16-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~10mm² | 0.5~10mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 65 | - | Yes | 44.693 | 52A | 52A | 10A | - | - | 6KV | 600V | 600V | 300V | - | - | 600V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 1.2N.m | 1 | 10.16mm | 57A | M4 | Screw connection | 600V | UL94V-0 | ||
![]() 5EDGKM-10.16-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 20~6AWG | / | 5EDG-PWI | 0.5~10mm² | 0.5~10mm² | 0° | copper | Silver plated | Silver plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 45 | - | Yes | 61.528 | 52A | 52A | 10A | - | - | 6KV | 600V | 600V | 300V | - | - | 600V | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 1.2N.m | 1 | 10.16mm | 57A | M4 | Screw connection | 600V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 22 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-26P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 200 | - | Yes | 2.6 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-28P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | - | Yes | 3.1 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNHM-3.5-36P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 100 | - | Yes | 4.6 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 |