- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (assembly) | Ambient temperature (operation) | Ambient temperature (storage/transportation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Glow Wire Flammability Index GWFI | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative humidity (storage/transport) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKB-3.81-20P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | DG032-3.81 | / | 0.5~1.5mm² | 0.5~1.5mm² | 90° | Copper alloy | Nickel plating | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 20 | / | 305 | - | Yes | 16.28 | 8A | - | 8A | 2.5KV | - | - | 300V | - | 300V | 250V | - | - | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.2N.m | - | - | 1 | 3.81mm | 7A | M2 | Screw connection | 250V | UL94V-0 | ||
![]() 8EDGK-5.0-07P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 7 | DG010 | 300 | - | Yes | 13.3 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGK-5.0-08P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 8 | DG010 | 300 | - | Yes | 14.2 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 8EDGK-5.0-24P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | DG010 | 100 | - | Yes | 42.5 | 15A | 15A | 10A | - | - | 4KV | 300V | 150V | 300V | - | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | - | spring-cage connection | 320V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-10P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 10 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-18P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 18 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-24P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 24 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKNHG-3.5-36P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 26~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 36 | / | - | - | Yes | - | 8A | 8A | - | 2.5KV | 2.5KV | 2.5KV | 300V | - | - | 320V | 250V | 200V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 9.5A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 5EDGKDM-7.62-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 24~8AWG | / | 5EDG-PWI | 0.2~10mm² | 0.2~10mm² | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 3 | / | 130 | - | Yes | 16.92 | 35A | - | - | 6KV | 8KV | 8KV | 600V | - | - | 1000V | 1000V | 1000V | - | - | / | - | 14mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 41A | - | - | 1000V | UL94V-0 | ||
![]() 2EDGRMG-7.62-05P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | 5 | / | 570 | Single row in a straight line | Yes | 2.78 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.62mm | - | - | - | - | UL94V-0 | ||
![]() 2EDGRMG-7.62-06P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | 6 | / | 570 | Single row in a straight line | Yes | 3.08 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.62mm | - | - | - | - | UL94V-0 | ||
![]() 2EDGRMG-7.62-02P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | - | / | 2EDG-PWP-01AH | - | - | - | Copper alloy | tin-plated | - | Compliant with REACH/RoHS | - | - | PA66 | / | 2 | / | 570 | Single row in a straight line | Yes | 2.18 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 300V | - | 30% ~ 70% | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.62mm | - | - | - | - | UL94V-0 | ||
![]() 9EDGKD-HC-5.0-04P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 22~12AWG | / | 2EDG-PWI | 0.5~2.5mm² | 0.5~2.5mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | - | - | / | 4 | / | 490 | - | Yes | 5.89 | 20A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 1000V | 630V | 500V | 30% ~ 70% | 600V | / | Black | 10mm | IEC61984/ UL1059 | - | - | box-packed | 1 | 5mm | 20A | - | Push-in spring connection | 500V | - | ||
![]() 9EDGKD-HC-5.0-10P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 22~12AWG | / | 2EDG-PWI | 0.5~2.5mm² | 0.5~2.5mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | - | - | / | 10 | / | 220 | - | Yes | 14.02 | 20A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 1000V | 630V | 500V | 30% ~ 70% | 600V | / | Black | 10mm | IEC61984/ UL1059 | - | - | box-packed | 1 | 5mm | 20A | - | Push-in spring connection | 500V | - | ||
![]() 9EDGKD-HC-5.0-02P DEGSON | In Stock | - | Datasheet | -5℃~100℃ | -40℃~105℃(depending on derating curve) | -40℃~70℃ | 22~12AWG | / | 2EDG-PWI | 0.5~2.5mm² | 0.5~2.5mm² | - | copper | tin-plated | - | Compliant with REACH/RoHS | 850 | - | - | / | 2 | / | 940 | - | Yes | 3.25 | 20A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 1000V | 630V | 500V | 30% ~ 70% | 600V | / | Black | 10mm | IEC61984/ UL1059 | - | - | box-packed | 1 | 5mm | 20A | - | Push-in spring connection | 500V | - | ||
![]() 8EDGKC-7.62-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 4 | DG010 | 255 | - | Yes | 8.8 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | spring-cage connection | 400V | UL94V-0 | ||
![]() 8EDGKC-7.62-06P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 22~14AWG | DG018-7.5 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | / | 6 | DG010 | 160 | - | Yes | 13.29 | 15A | 15A | 10A | - | - | 4KV | 300V | 300V | 300V | - | - | 400V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 7.62mm | 20A | - | spring-cage connection | 400V | UL94V-0 | ||
![]() 15EDGKN-3.5-03P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 3 | - | 250 | - | Yes | 1.749 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-04P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 4 | - | 200 | - | Yes | 2.308 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-05P DEGSON | In Stock | - | Datasheet | - | -40℃~105℃(depending on derating curve) | - | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | Ⅰ | PA66 | - | 5 | - | 100 | - | Yes | 2.861 | 8A | - | 8A | - | 2.5KV | - | 300V | - | 300V | - | 250V | - | - | - | - | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 |