- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKN-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 7 | - | 100 | - | Yes | 4.033 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 12 | - | 600 | - | Yes | 6.814 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 15 | - | 470 | - | Yes | 8.44 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 16 | - | 450 | - | Yes | 8.98 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-19P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 19 | - | 350 | - | Yes | 10.732 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 20 | - | 350 | - | Yes | 11.66 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 15EDGKN-3.5-22P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | - | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 22 | - | 320 | - | Yes | 12.809 | 8A | 8A | - | 2.5KV | - | 300V | 300V | - | 250V | - | - | 10mm | IEC61984/ UL1059 | - | 1 | 3.5mm | 8A | - | Push-in spring connection | 250V | UL94V-0 | ||
![]() 2EDGKA-7.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 5 | - | 350 | - | Yes | 10.339 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | 1 | 7.5mm | 18A | M3 | Screw connection | 400V | UL94V-0 | ||
![]() 2EDGKA-7.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 8 | - | 215 | - | Yes | 17.324 | 15A | 10A | - | 4KV | - | 300V | 300V | - | 400V | - | Slotted screwdriver | 7mm | IEC61984/ UL1059 | 0.5N.m | 1 | 7.5mm | 18A | M3 | Screw connection | 400V | UL94V-0 | ||
![]() 2EDGKL-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 150 | Single row in a straight line | Yes | 5 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | Single row in a straight line | Yes | 8.25 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 400 | Single row in a straight line | Yes | 10.5 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 9 | / | 200 | Single row in a straight line | Yes | 16 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 150 | Single row in a straight line | Yes | 16.53 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 230 | Single row in a straight line | Yes | 19.13 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 220 | Single row in a straight line | Yes | 20.9 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 2EDGKL-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~12AWG | DG019-5.0 | 2EDG-PWI | 1.0~2.5mm² | 1.0~2.5mm² | 45° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 160 | Single row in a straight line | Yes | 27.81 | 10A | 10A | - | 2KV | - | 300V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.4N.m | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | UL94V-0 | ||
![]() 15EDGKNM-3.81-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 870 | - | Yes | 3.6285 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNM-3.81-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 770 | - | Yes | 4.155 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 | ||
![]() 15EDGKNM-3.81-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 470 | - | Yes | 6.7875 | 8A | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | 300V | 250V | 160V | 160V | / | 10mm | IEC61984/ UL1059 | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | UL94V-0 |