- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Ball pressure test temperature | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | feeler gauge a x b/diameter | Glow Wire Flammability Index GWFI | Glow wire ignition temperature GWIT | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15EDGKNM-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 12 | / | 445 | - | Yes | 7.314 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNM-3.81-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 14 | / | 0 | - | Yes | 8.367 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGKNM-3.81-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | - | / | / | 0.2~1.0mm² | 0.2~1.0mm² | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 20 | / | 0 | - | Yes | 11.526 | 8A | - | 8A | 2.5KV | 2.5KV | 2.5KV | 300V | - | 300V | 250V | 160V | 160V | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 3.81mm | 8A | - | Push-in spring connection | 160V | - | UL94V-0 | ||
![]() 15EDGVT-3.81-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 12 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVT-3.81-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 18 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 15EDGVT-3.81-34P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | / | - | - | 90° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 34 | / | - | Double-row in a straight line | Yes | - | 8A | - | - | 2.5KV | - | - | 300V | - | - | 250V | - | - | - | / | - | - | IEC60947/UL1059 | - | PCB welding | - | 2 | 3.81mm | 7A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGKHR-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | 125℃ | / | 5EDG-PWI | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | 3.6mm x3.1mm/3.4mm | 850 | 750 | Ⅰ | PA66 | / | 4 | / | 200 | Single row in a straight line | Yes | 12.18 | 41A | 41A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | 600V | Slotted screwdriver | green | 10mm | UL1059/IEC60998 | 0.8N.m | - | box-packed | 1 | 7.62mm | 41A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 5EDGKHR-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 24~8AWG | 125℃ | / | 5EDG-PWI | 0.2~6.0mm² | 0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | 3.6mm x3.1mm/3.4mm | 850 | 750 | Ⅰ | PA66 | / | 6 | / | 140 | Single row in a straight line | Yes | 16.72 | 41A | 41A | - | 6KV | 8KV | 8KV | 600V | 600V | - | 1000V | 1000V | 1000V | 600V | Slotted screwdriver | green | 10mm | UL1059/IEC60998 | 0.8N.m | - | box-packed | 1 | 7.62mm | 41A | M3 | Screw connection | 1000V | - | UL94V-0 | ||
![]() 2EDGKDHM-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 4 | / | 285 | - | Yes | 9.38 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDHM-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 7 | / | 165 | - | Yes | 16.04 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDHM-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 9 | / | 120 | - | Yes | 18.26 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDHM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 12 | / | 95 | - | Yes | 27.14 | 12A | - | 10A | 4KV | 4KV | 4KV | 300V | - | 300V | 630V | 320V | 250V | - | / | - | 10mm | IEC60947/UL1059 | - | - | - | 2 | 5.08mm | 12A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 15EDGVM-THR-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~130℃(depending on derating curve) | - | - | / | / | - | - | 90° | copper | tin-plated | - | Compliant with REACH/RoHS | - | - | - | Ⅲa | High temperature resistant materials | / | 12 | / | - | Single row in a straight line | Yes | - | 8A | - | - | - | 2.5KV | - | 300V | - | - | - | 250V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 3.5mm | 8A | - | - | 250V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDA-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 7 | / | 300 | - | Yes | 11.868 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDA-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 8 | / | 250 | - | Yes | 13.541 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDA-5.08-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 9 | / | 230 | - | Yes | 15.214 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDA-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 10 | / | 215 | - | Yes | 16.887 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDA-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | - | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | - | - | - | Ⅰ | PA66 | / | 15 | / | 140 | - | Yes | 25.252 | 10A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGVMG-5.08-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | 850 | - | - | PA66 | - | 4 | / | 600 | Single row in a straight line | Yes | 2.3333333333333 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | 600V | - | green | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | - | 320V | - | UL94V-0 | ||
![]() 2EDGVMG-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | - | / | - | - | - | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | - | 850 | - | - | PA66 | - | 7 | / | 750 | Single row in a straight line | Yes | 3.6333333333333 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | 600V | - | green | - | IEC61984/ UL1059 | - | PCB welding | bag packaging | 1 | 5.08mm | 12A | - | - | 320V | - | UL94V-0 |