- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(II/2) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(II/2) | Rated voltage(III/2) | Rated voltage(III/3) | Screwdriver | Strip length | Test Specification | Torque | Type of installation | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5EDGRHM-7.62-06P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 120 | Three rows in a straight line | Yes | 15.83 | 41A | 41A | 15A | 6KV | 6KV | 6KV | 300V | 150V | 150V | 1000V | 630V | 630V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRHM-7.62-07P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 100 | Three rows in a straight line | Yes | 17.75 | 41A | 41A | 15A | 6KV | 6KV | 6KV | 300V | 150V | 150V | 1000V | 630V | 630V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGRHM-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~125℃(depending on derating curve) | - | / | / | - | - | 0° | copper | tin-plated | - | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 80 | Three rows in a straight line | Yes | 23.75 | 41A | 41A | 15A | 6KV | 6KV | 6KV | 300V | 150V | 150V | 1000V | 630V | 630V | / | - | IEC61984/ UL1059 | - | PCB welding | 1 | 7.62mm | 41A | - | - | 630V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 5EDGKDL-7.62-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.2~10mm²;0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | / | 3 | / | 140 | - | Yes | 21.964285714286 | - | - | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | - | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 5EDGKDL-7.62-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.2~10mm²;0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | / | 4 | / | 110 | - | Yes | 28.181818181818 | - | - | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | - | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 5EDGKDL-7.62-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.2~10mm²;0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | / | 5 | / | 90 | - | Yes | 35.277777777778 | - | - | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | - | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 5EDGKDL-7.62-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.2~10mm²;0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | / | 8 | / | 50 | - | Yes | 55 | - | - | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | - | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 5EDGKDL-7.62-09P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.2~10mm²;0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | / | 9 | / | 40 | - | Yes | 61.875 | - | - | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | - | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 5EDGKDL-7.62-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.2~10mm²;0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | / | 10 | / | 40 | - | Yes | 68.75 | - | - | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | - | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 5EDGKDL-7.62-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.2~10mm²;0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | / | 11 | / | 40 | - | Yes | 75.625 | - | - | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | - | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 5EDGKDL-7.62-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | 0.2~10mm²;0.2~6mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅲb | PA66 | / | 12 | / | 30 | - | Yes | 81.666666666667 | - | - | 5A | 8KV | 8KV | 8KV | 600V | 600V | 600V | 1000V | 1000V | 800V | / | 12mm | IEC61984/ UL1059 | - | - | 1 | 7.62mm | 41A | - | Push-in spring connection | 1000V | - | UL94V-0 | ||
![]() 8EDGKR-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG010 | 100 | Single row in a straight line | Yes | 5 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKR-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | DG010 | 400 | Single row in a straight line | Yes | 8.1 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKR-5.08-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | DG010 | 375 | Single row in a straight line | Yes | 9.7 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKR-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | DG010 | 275 | Single row in a straight line | Yes | 12.7 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKR-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | DG010 | 240 | Single row in a straight line | Yes | 16.4 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKR-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | DG010 | 195 | Single row in a straight line | Yes | 19.5 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGKR-5.08-24P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 24 | DG010 | 80 | Single row in a straight line | Yes | 80 | 15A | - | 10A | - | 4KV | - | 300V | - | 300V | - | 320V | - | / | 10mm | IEC61984/ UL1059 | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKC-5.08-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 390 | - | Yes | 14.611 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 | ||
![]() 2EDGKC-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | DG019-5.0 | 2EDG-PWI | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 270 | - | Yes | 20.02 | 15A | 15A | 10A | - | 4KV | - | 300V | 150V | 300V | - | 320V | - | Slotted screwdriver | 10mm | IEC61984/ UL1059 | 0.5N.m | - | 1 | 5.08mm | 20A | M2.5 | Screw connection | 320V | - | UL94V-0 |