- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | screw thread | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2EDGV-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 1075 | Single row in a straight line | Yes | 2.56 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | green | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 925 | Single row in a straight line | Yes | 2.92 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | green | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.08-10P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 10 | / | 750 | Single row in a straight line | Yes | 3.64 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | green | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.08-13P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 13 | / | 575 | Single row in a straight line | Yes | 4.72 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | green | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 200 | Single row in a straight line | Yes | 5.08 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | green | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.08-15P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 15 | / | 475 | Single row in a straight line | Yes | 5.44 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | green | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-5.08-17P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 17 | / | 450 | Single row in a straight line | Yes | 6.16 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | green | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 20A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKB-7.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 4 | - | 330 | - | Yes | 8.764 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.5mm | 18A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2EDGKB-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~12AWG | - | - | 1.0~2.5mm² | 1.0~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | - | 6 | - | 250 | - | Yes | 12.121 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | - | Slotted screwdriver | - | 7mm | IEC61984/ UL1059 | 0.5N.m | - | - | 1 | 7.5mm | 18A | M3 | Screw connection | 400V | - | UL94V-0 | ||
![]() 2CDGRM-5.08-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | 2KV | - | 300V | - | 300V | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGRM-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | - | Single row in a straight line | Yes | - | 15A | - | 10A | 2KV | - | 300V | - | 300V | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGRC-5.08-03P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.16 | 15A | - | 10A | 2KV | - | 300V | - | 300V | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGRC-5.08-05P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 100 | Single row in a straight line | Yes | 1.86 | 15A | - | 10A | 2KV | - | 300V | - | 300V | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGRC-5.08-08P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 960 | Single row in a straight line | Yes | 2.89 | 15A | - | 10A | 2KV | - | 300V | - | 300V | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGRC-5.08-12P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 640 | Single row in a straight line | Yes | 4.29 | 15A | - | 10A | 2KV | - | 300V | - | 300V | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2CDGRC-5.08-16P DEGSON | In Stock | - | - | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 0° | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | / | 480 | Single row in a straight line | Yes | 5.7 | 15A | - | 10A | 2KV | - | 300V | - | 300V | 320V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 5.08mm | 12A | - | - | 320V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 8EDGK-5.08-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | DG010 | 675 | - | Yes | 5.93 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | - | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGKDGB-3.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 600 | - | Yes | 3.625 | 8A | 8A | 8A | 2.5KV | - | 300V | 300V | 300V | 250V | - | 600V | Slotted screwdriver | green | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKDGB-3.5-04P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 4 | / | 575 | - | Yes | 4.4782608695652 | 8A | 8A | 8A | 2.5KV | - | 300V | 300V | 300V | 250V | - | 600V | Slotted screwdriver | green | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKDGB-3.5-05P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 5 | / | 475 | - | Yes | 5.3157894736842 | 8A | 8A | 8A | 2.5KV | - | 300V | 300V | 300V | 250V | - | 600V | Slotted screwdriver | green | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 3.5mm | 12A | - | Push-in spring connection | 250V | - | UL94V-0 |