- Number of potentials
- Contact Materials
- Rated current
- Insulation Materials
- Ambient temperature (operation)
- Flammability rating
- Pitch
- Environmental items
- Number of rows
- Rated voltage
- Rated voltage (B)
- Test Specification
Attribute column
Manufacturer
DEGSON Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ambient temperature (operation) | AWG | Bridge | Coding strip | Conductor cross section flexible | Conductor cross section solid | Connection direction | Contact Materials | Contact point metal surface | Contact zone metal surface | Environmental items | Insulating material group | Insulation Materials | Marking strip | Number of potentials | Operating tool | Packing unit | Pin arrangement | Pluggable or not | Products weight (without packaging) | Rated current (B) | Rated current (C) | Rated current (D) | Rated surge voltage(III/2) | Rated surge voltage(III/3) | Rated voltage (B) | Rated voltage (C) | Rated voltage (D) | Rated voltage(III/2) | Rated voltage(III/3) | Relative tracking index CTI | Screwdriver | Shell color | Strip length | Test Specification | Torque | Type of installation | Type of packaging | Number of rows | Pitch | Rated current | Connection method | Rated voltage | Process | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8EDGK-5.08-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | DG010 | 300 | - | Yes | 13.3 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGKDGB-3.5-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 375 | - | Yes | 6.1333333333333 | 8A | 8A | 8A | 2.5KV | - | 300V | 300V | 300V | 250V | - | 600V | Slotted screwdriver | green | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKDGB-3.5-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 325 | - | Yes | 9.1538461538462 | 8A | 8A | 8A | 2.5KV | - | 300V | 300V | 300V | 250V | - | 600V | Slotted screwdriver | green | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 15EDGKDGB-3.5-11P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 11 | / | 225 | - | Yes | 10.444444444444 | 8A | 8A | 8A | 2.5KV | - | 300V | 300V | 300V | 250V | - | 600V | Slotted screwdriver | green | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 8EDGK-5.08-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | DG010 | 200 | - | Yes | 20 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGK-5.08-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | DG010 | 160 | - | Yes | 26.1 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 15EDGKDGB-3.5-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 28~16AWG | / | / | 0.2~1.5mm² | 0.2~1.5mm² | - | Copper alloy | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 225 | - | Yes | 11.333333333333 | 8A | 8A | 8A | 2.5KV | - | 300V | 300V | 300V | 250V | - | 600V | Slotted screwdriver | green | 9mm | IEC61984/ UL1059 | - | - | bag packaging | 1 | 3.5mm | 12A | Push-in spring connection | 250V | - | UL94V-0 | ||
![]() 8EDGK-5.08-16P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 16 | DG010 | 150 | - | Yes | 30.8 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 8EDGK-5.08-20P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 22~14AWG | DG018-5.0 | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | copper | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 20 | DG010 | 110 | - | Yes | 37.5 | 15A | 15A | 10A | - | 4KV | 300V | 150V | 300V | - | 320V | - | / | - | 9mm | IEC61984/ UL1059 | - | - | - | 1 | 5.08mm | 20A | spring-cage connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 100 | - | Yes | 5.45 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 260 | - | Yes | 10.4 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 250 | - | Yes | 12.05 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-08P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 8 | / | 235 | - | Yes | 13.7 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-12P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 12 | / | 150 | - | Yes | 20.3 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-14P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 14 | / | 135 | - | Yes | 23.6 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDM-5.0-18P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 0° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 18 | / | 100 | - | Yes | 28.45 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 10mm | IEC61984/ UL1059 | - | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGV-7.5-03P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 3 | / | 200 | Single row in a straight line | Yes | 1.13 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGV-7.5-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | - | / | / | - | - | 90° | copper | - | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 825 | Single row in a straight line | Yes | 2.27 | 15A | - | 10A | 4KV | - | 300V | - | 300V | 400V | - | - | / | - | - | IEC61984/ UL1059 | - | PCB welding | - | 1 | 7.5mm | 20A | - | 400V | Wave soldering/manual soldering | UL94V-0 | ||
![]() 2EDGKDAM-5.0-06P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 6 | / | 210 | - | Yes | 10.583 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 | ||
![]() 2EDGKDAM-5.0-07P DEGSON | In Stock | - | Datasheet | -40℃~105℃(depending on derating curve) | 26~12AWG | / | / | 0.2~2.5mm² | 0.2~2.5mm² | 90° | Copper alloy | tin-plated | tin-plated | Compliant with REACH/RoHS | Ⅰ | PA66 | / | 7 | / | 175 | - | Yes | 12.363 | 10A | - | 10A | 4KV | - | 300V | - | 300V | 320V | - | - | / | - | 9mm | IEC61984/ UL1059 | 0.4N.m | - | - | 1 | 5mm | 20A | Push-in spring connection | 320V | - | UL94V-0 |